EN
  • EN
  • DE

SPD10N10

Part No SPD10N10
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description SIPMOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1257876-SPD10N10
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPD10N10 CAD Model

Description

The SPD10N10 is an N-channel enhancement mode power MOSFET from Infineon Technologies, designed for high-efficiency power switching applications. It leverages advanced process technology to minimize on-state resistance (RDS(on)) and gate charge, resulting in improved efficiency and reduced power losses. This MOSFET is well-suited for various power management and control circuits.

Applications:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • Lighting ballast

Features:

  • N-channel enhancement mode
  • Low on-state resistance (RDS(on)): Minimizes power dissipation.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Provides ruggedness and reliability.
  • Logic level input: Simplifies driving circuitry.
  • Pb-free lead finishing; RoHS compliant

Benefits:

  • High efficiency: Reduced power losses lead to energy savings and lower operating temperatures.
  • Improved reliability: Avalanche rating and robust design ensure stable performance.
  • Simplified design: Logic level input enables direct interfacing with microcontrollers and other control circuits.
  • Reduced component count: Integrated gate resistor simplifies layout.
  • Environmentally friendly: Pb-free and RoHS compliant.

Technical Specifications:

The SPD10N10 typically features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 10A (depending on the case temperature). The on-state resistance (RDS(on)) is very low, usually in the milliohm range, minimizing conduction losses. The gate threshold voltage (VGS(th)) is designed to be compatible with logic-level driving signals, making it easy to interface with microcontrollers and other control ICs. The device is typically available in a TO-252 or similar package, allowing for efficient heat dissipation.

The SPD10N10's fast switching speed makes it suitable for high-frequency power conversion applications, enabling the use of smaller and less expensive passive components. Its avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage, improving overall system reliability. The device is commonly used in applications where efficiency, reliability, and ease of use are critical considerations.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess