EN
  • EN
  • DE

SPB03N605S

Part No SPB03N605S
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192352-SPB03N605S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPB03N605S CAD Model

Description

The SPB03N60S5 is a Power MOSFET from Infineon Technologies, belonging to their CoolMOS™ series. This device is designed for high-efficiency switching applications and offers a combination of low on-resistance and fast switching speeds. It is commonly used in various power electronic systems, including power supplies and motor drives.

Applications

  • Switched-Mode Power Supplies (SMPS): Primarily utilized in power supplies for computers, servers, and other electronic devices.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Motor Drives: Used in motor control applications to efficiently switch power to the motor.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power management.
  • Lighting Systems: Used in electronic ballasts and LED drivers for efficient power delivery.

Features

  • CoolMOS™ Technology: Offers very low on-resistance (RDS(on)) to minimize conduction losses and improve efficiency.
  • Superjunction Technology: Enables fast switching speeds, reducing switching losses and enhancing overall performance.
  • Low Gate Charge (Qg): Reduces the amount of energy required to switch the MOSFET, further improving efficiency.
  • Avalanche Ruggedness: Provides robust protection against voltage spikes and transient conditions.
  • Integrated Gate Resistor: Simplifies the design process and reduces the need for external components.
  • Pb-free and RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • High Efficiency: Minimizes power consumption and heat generation, leading to lower operating costs and reduced cooling requirements.
  • Improved System Reliability: Offers robust performance and protection against voltage transients, ensuring reliable operation even under harsh conditions.
  • Simplified Design: Reduces the number of external components required, streamlining the design process and reducing time-to-market.
  • Compact Design: Enables the development of smaller and more efficient power electronic systems.
  • Reduced Cooling Requirements: The low power losses associated with the SPB03N60S5 minimize the need for bulky and expensive heat sinks.

The SPB03N60S5 is designed to handle high voltages and currents, making it suitable for demanding power electronic applications. It typically comes in a through-hole package like TO-220 or TO-220FP, allowing for easy mounting and heat dissipation. The low on-resistance and fast switching speeds contribute to its high efficiency and performance. Furthermore, the avalanche ruggedness provides an added layer of protection against unexpected voltage transients.

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess