EN
  • EN
  • DE

SLE 4432 M3.2

Part No SLE 4432 M3.2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC EEPROM 256BYTE M3.2 PKG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Package Bulk
Applications Security
Package / Case M3.2 Chip Card Module
Supplier Device Package M3.2 Chip Card Module
Base Product Number SLE 4432
Other Names SP000060243,SLE 4432 M3.2,SLE4432M3.2
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1265017-SLE 4432 M3.2
Ultra Librarian 3D Model Ultra Librarian SLE 4432 M3.2 CAD Model

Description

The SLE 4432 M3.2 is a memory IC from Infineon Technologies, commonly used in prepaid cards and other applications requiring secure memory storage. This is an intelligent EEPROM (Electrically Erasable Programmable Read-Only Memory) card with a protection logic. It is functionally compatible with the SLE 4442 but with different memory organization.

Applications

  • Prepaid Cards: Used in phone cards, gift cards, and other applications requiring secure storage of prepaid value.
  • Loyalty Cards: Implemented in loyalty programs for storing customer information and rewards points.
  • Access Control: Utilized in simple access control systems for secure identification.
  • Identification Cards: Used for basic identification purposes, storing user data securely.

Features

  • EEPROM Memory: Provides non-volatile storage, retaining data even when power is removed.
  • Protection Logic: Includes a protection logic to prevent unauthorized access and modification of data.
  • Write Protection: Offers write protection mechanisms to safeguard data from accidental or malicious changes.
  • Synchronous Interface: Uses a synchronous serial interface for communication with a host microcontroller.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Endurance: Provides a specified number of write/erase cycles for long-term reliability.

Benefits

  • Secure Data Storage: Offers secure storage of sensitive data with protection against unauthorized access.
  • Reliability: Provides reliable data storage in various operating conditions.
  • Low Power: Minimizes power consumption, ideal for battery-powered devices.
  • Cost-Effective: Provides a cost-effective solution for secure memory storage in card-based applications.
  • Easy Integration: Simple synchronous serial interface simplifies integration.

Additional Details

The SLE 4432 M3.2 is commonly packaged in a small form factor, making it suitable for card-based applications. The protection logic usually involves a PIN or security code required to access and modify the data. For details regarding the specific memory size, protection methods and card specifics, consulting the datasheet is important.

You May Also Be Interested in

Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess