EN
  • EN
  • DE

SLB9635TT1.2FW147.18

Part No SLB9635TT1.2FW147.18
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093537-SLB9635TT1.2FW147.18
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2FW147.18 CAD Model

Description

The SLB9635TT1.2FW147.18 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. It is designed to provide hardware-based security features for various computing devices, including PCs, laptops, and embedded systems. The TPM acts as a secure vault for cryptographic keys, certificates, and other sensitive data, protecting against unauthorized access and tampering.

Applications

  • PCs and Laptops: Enhances security for operating system integrity, data encryption, and user authentication.
  • Embedded Systems: Provides secure boot, device authentication, and data protection for IoT devices, industrial control systems, and automotive applications.
  • Network Devices: Secures network infrastructure by protecting cryptographic keys and certificates used for VPNs, firewalls, and routers.
  • Servers: Enables secure server boot, data encryption, and remote attestation to ensure server integrity.
  • Gaming Consoles: Protects game content, user accounts, and online gaming transactions.

Features

  • TPM 2.0 Compliant: Adheres to the Trusted Computing Group (TCG) TPM 2.0 specification for enhanced security features and interoperability.
  • Hardware-Based Security: Provides a tamper-resistant environment for storing and managing cryptographic keys and certificates.
  • Secure Boot: Verifies the integrity of the operating system and firmware during boot-up to prevent malware from loading.
  • Data Encryption: Supports full-disk encryption and other data protection mechanisms to prevent unauthorized access to sensitive data.
  • Remote Attestation: Enables remote verification of the device's integrity and security status.
  • Cryptographic Key Storage: Securely stores cryptographic keys used for authentication, encryption, and digital signatures.
  • Firmware Update Protection: Protects against unauthorized firmware updates that could compromise the device's security.

Benefits

  • Enhanced Security: Provides a robust layer of hardware-based security to protect against various threats, including malware, data breaches, and unauthorized access.
  • Improved Data Protection: Encrypts sensitive data to prevent unauthorized access in case of theft or loss.
  • Secure Boot Process: Ensures that only trusted operating systems and firmware are loaded during boot-up.
  • Compliance Requirements: Helps meet regulatory compliance requirements for data security and privacy.
  • Reduced Risk of Attack: Makes it more difficult for attackers to compromise the device and steal sensitive data.
  • Trusted Platform: Establishes a foundation of trust for secure computing and communication.

Additional Details

The SLB9635TT1.2FW147.18 communicates with the host system via the LPC interface. It supports various cryptographic algorithms, including RSA, SHA, and AES. The firmware version (FW147.18) indicates the specific set of security features and bug fixes implemented. Consult the Infineon documentation for details on integration, configuration, and security best practices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess