EN
  • EN
  • DE

PAT1010-X-09DB-B-C

Part No PAT1010-X-09DB-B-C
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 268158-PAT1010-X-09DB-B-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAT1010-X-09DB-B-C CAD Model

Description

The PAT1010-X-09DB-B-C is a precision thin film attenuator manufactured by Susumu. It is designed for applications requiring accurate and reliable signal attenuation within a compact form factor. This attenuator offers a fixed attenuation value of 9dB and is part of the PAT series, known for its excellent frequency response and power handling capabilities. Its construction utilizes thin film technology, which ensures tight tolerance and long-term stability.

Applications

  • RF and Microwave Systems
  • Mobile Communication Devices
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Radar Systems

Features

  • Fixed Attenuation: Provides a precise 9dB attenuation.
  • Thin Film Technology: Ensures high accuracy and stability.
  • Compact Size: Designed for space-constrained applications.
  • High Frequency Performance: Operates effectively across a broad frequency range.
  • RoHS Compliant: Meets environmental regulations.
  • Excellent Return Loss: Minimizes signal reflection.

Benefits

  • Precise Signal Control: Offers accurate and consistent attenuation for reliable system performance.
  • Stable Performance: Thin film construction ensures minimal drift over temperature and time.
  • Space Saving: Small footprint allows for integration into dense circuit boards.
  • Wideband Operation: Suitable for various frequency bands used in communication and radar systems.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
  • Improved Signal Integrity: Minimizes unwanted reflections, leading to better overall signal quality.

Additional Details

The PAT1010-X-09DB-B-C attenuator is typically available in a surface-mount package, facilitating automated assembly processes. The '1010' in the part number indicates the package size (1.0mm x 1.0mm). It is crucial to review the manufacturer's datasheet for precise specifications, including frequency range, power handling capability, and operating temperature range. The thin film resistor element is passivated to provide environmental protection and long-term reliability. The 'X' in the part number denotes a specific tolerance and temperature coefficient. The 'B' likely refers to a specific packaging option such as tape and reel for automated assembly, and 'C' might denote a particular manufacturing or lot code.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess