The SLB 9665VQ2.0 FW5.51 is a Trusted Platform Module (TPM) security chip manufactured by Infineon Technologies. It's designed to provide hardware-based security features for computing devices, enhancing data protection and system integrity. The device stores encryption keys, digital certificates, passwords, and other sensitive data within a secure environment, protecting them from software-based attacks.
Applications
- Notebook computers
- Desktop computers
- Servers
- Embedded systems
- Networking equipment
Features
- TPM 2.0 compliant
- Hardware-based key storage
- Cryptographic functions (RSA, SHA-256)
- Secure boot support
- Tamper detection
Benefits
- Enhanced data protection against unauthorized access
- Secure storage of encryption keys and digital certificates
- Improved system integrity through secure boot
- Compliance with security standards and regulations
- Strengthened platform security for sensitive applications
Additional Details
The SLB 9665VQ2.0 FW5.51 is compliant with the TPM 2.0 standard, which defines the specifications for a hardware-based security module. It offers a range of cryptographic functions, including RSA and SHA-256, for secure key generation and data encryption. The TPM supports secure boot, ensuring that the operating system and other critical software components are loaded securely. The chip includes tamper detection mechanisms to prevent physical attacks. The Firmware version is 5.51. The part communicates with the host system using an LPC interface. The device is designed to operate in a wide range of environments and conditions.
The Infineon TPM is often used to secure Windows systems using BitLocker. The hardware provides protection from attacks targeting software vulnerabilities and helps improve security compliance. The SLB 9665VQ2.0 firmware is regularly updated to mitigate security risks. The device is often a core security component of enterprise devices. Infineon's TPM devices are designed for integration into existing systems.
In summary, the SLB 9665VQ2.0 FW5.51 TPM from Infineon Technologies provides hardware-based security features for computing devices. Its TPM 2.0 compliance, secure key storage, and cryptographic functions enhance data protection and system integrity.