EN
  • EN
  • DE
  • IT

SHIELDBTS70061EPPTOBO1

Part No SHIELDBTS70061EPPTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Expansion Boards
Description BTS7006-1EPP SHIELD FOR ARDUINO  /  BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series PROFET™+2
Package Box
Type Power Management
Function Switch
Utilized IC / Part BTS7006-1EPP
Contents Board(s)
Base Product Number SHIELDBTS70061
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 448-SHIELDBTS70061EPPTOBO1,SP005122324
Standard Package 1
Win Source Part Number 977190-SHIELDBTS70061EPPTOBO1
Ultra Librarian 3D Model Ultra Librarian SHIELDBTS70061EPPTOBO1 CAD Model

Description

The SHIELDBTS70061EPPTOBO1 is a high-side power switch manufactured by Infineon Technologies. It is designed for automotive applications, providing protection and control for various loads such as lamps, solenoids, and motors. This device incorporates features like overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation in harsh automotive environments.

Applications

  • Automotive Lighting: Used to control and protect automotive lighting systems, such as headlights and taillights.
  • Solenoid Control: Drives and protects solenoids in automotive systems, such as door locks and fuel injectors.
  • Motor Control: Controls small DC motors in applications like power windows and windshield wipers.
  • Relay Replacement: Replaces mechanical relays with a solid-state solution, improving reliability and performance.
  • Automotive Body Electronics: Used in various body electronic systems to control and protect electrical loads.

Features

  • High-Side Switch: Operates as a high-side switch, simplifying load connection and control.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Overvoltage Protection: Incorporates overvoltage protection to protect the switch from voltage spikes.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Diagnostic Feedback: Provides diagnostic feedback to the microcontroller for fault detection.

Benefits

  • Enhanced Protection: Provides comprehensive protection for electrical loads and the switch itself.
  • Improved Reliability: Solid-state design improves reliability compared to mechanical relays.
  • Simplified System Design: High-side switch configuration simplifies system design.
  • Diagnostic Capabilities: Diagnostic feedback enables early fault detection and system maintenance.
  • Automotive Compliance: Designed to meet automotive industry standards and requirements.

Additional Details

The SHIELDBTS70061EPPTOBO1 typically operates with a supply voltage of 12V. The output current capability is typically up to 6A. The device includes protection features such as short-circuit protection and reverse polarity protection. It is important to consult the datasheet for specific electrical characteristics, such as the exact operating voltage range, output current capability, and protection thresholds, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -40°C to +150°C. The SHIELDBTS70061EPPTOBO1 is often available in PG-TO252 or similar surface-mount packages.

You May Also Be Interested in

Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess