EN
  • EN
  • DE

ICE3B0565XKLA1

Part No ICE3B0565XKLA1
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 67kHz PG-DIP-8
Manufacturer Infineon Technologies
Series CoolMOS™, CoolSET™F3
Package Tube
Part Status Not For New Designs
Supply Voltage 8.5V ~ 21V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package PG-DIP-8
Family Name ICE3B0565
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920745-ICE3B0565XKLA1
Ultra Librarian 3D Model Ultra Librarian ICE3B0565XKLA1 CAD Model

Description

The ICE3B0565XKLA1 is a highly integrated quasi-resonant CoolSET™ series integrated offline power supply IC from Infineon Technologies. This device is specifically designed for flyback converters, leveraging quasi-resonant operation to enhance efficiency and reduce electromagnetic interference (EMI). It combines a PWM controller and a CoolMOS™ MOSFET within a single package, providing a compact and efficient solution for a variety of power supply applications.

Applications:

  • Power adapters for laptops, mobile devices, and other portable electronics.
  • Auxiliary power supplies in white goods, such as refrigerators, washing machines, and dishwashers.
  • Standby power supplies for televisions, set-top boxes, and other consumer electronics.
  • Industrial power supplies for automation equipment, control systems, and metering devices.
  • LED lighting drivers for both residential and commercial lighting applications.

Features:

  • Quasi-Resonant Operation: Reduces switching losses and EMI by switching at the drain-source voltage valley.
  • Integrated 650V CoolMOS™ MOSFET: Enhances efficiency and simplifies design by integrating the power switch.
  • Active Burst Mode: Enables ultra-low standby power consumption to meet energy efficiency standards.
  • Built-in Soft-Start Function: Minimizes stress on components during start-up, improving reliability.
  • Frequency Jittering: Reduces EMI emissions further, simplifying compliance with regulatory requirements.
  • Comprehensive Protection Features: Includes overvoltage, overcurrent, and overtemperature protection to enhance system reliability and prevent damage.
  • Brownout Detection: Protects the power supply from undervoltage conditions.

Benefits:

  • High Efficiency: The quasi-resonant operation and integrated CoolMOS™ MOSFET provide high efficiency across a broad load range.
  • Low Standby Power Consumption: Active Burst Mode ensures minimal power consumption in standby mode, meeting stringent energy efficiency requirements.
  • Reduced EMI: Quasi-resonant switching and frequency jittering minimize EMI emissions, simplifying design and compliance with regulatory standards.
  • Simplified Design: The integrated controller and MOSFET reduce the component count and simplify the PCB layout process.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage under various fault conditions.
  • Cost-Effective Solution: High integration and optimized design provide a cost-effective solution for a wide range of power supply applications.

Additional Details:

The ICE3B0565XKLA1 operates with a typical switching frequency in the range of 20 kHz to 100 kHz. It offers a universal input voltage range and comes in a DIP-8 package. The integration of features and the focus on efficiency make it a suitable choice for modern power supply designs that need to meet strict energy efficiency regulations.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess