EN
  • EN
  • DE

SBL82314G

Part No SBL82314G
Manufacturer Infineon Technologies
Catalog Laser Diodes
Description OPTOELECTRONIC DEVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr Infineon Technologies
Series SBL82314x
Package Bulk
Product Status Active
Wavelength 1550nm
Voltage - Input 1.5V
Current Rating (Amps) 120mA
Power (Watts) 50mW
Package / Case Module, 7 Lead, Single Mode Fiber
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B5A
HTSUS 8517.62.0090
Win Source Part Number 1091356-SBL82314G
Ultra Librarian 3D Model Ultra Librarian SBL82314G CAD Model

Description

The Infineon Technologies SBL82314G is a laser diode module designed for optoelectronics applications and manufactured by Infineon Technologies.

  • Series: SBL82314x
  • Package: Bulk
  • Power Output: 50mW
  • Input Voltage: 1.5V
  • Wavelength: 1550nm
  • Package/Case Size: Module, 7 Lead, Single Mode Fiber
  • Status: Active
  • Standard Package: 1 pcs
  • MSL Level: 3 (168 hours)
  • Current Rating: 120mA
  • REACH Status: Vendor undefined
  • HTSUS Code: 8517.62.0090

You May Also Be Interested in

Broadcom Limited
LASER DIODE 849NM 4.5MW 2DIP / Laser Diode 849nm 4.5mW 2.1V 7mA 2-DIP
Lowest to $2.0887
OSRAM Opto Semiconductors Inc.
LASER DIODE 515NM 30MW RAD 3LD / Laser Diode 515nm 30mW 8V 140mA Radial, Can - 3 Lead
Lowest to $36.1542
OSRAM Opto Semiconductors Inc.
LASER DIODE 808NM 1.5W TO220 / Laser Diode 808nm 1.5W 2.2V 3A TO-220 Variant, FC-Connector
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Laser Diodes Green Laser Diode
Need more? Email Us
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW RAD SIDE
Need more? Email Us
Finisar Corporation
LASER DIODE 1553NM 2.511MW / Laser Diode 1553nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess