EN
  • EN
  • DE

SPL 2F81-2S

Part No SPL 2F81-2S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 808NM 1.5W TO220 / Laser Diode 808nm 1.5W 2.2V 3A TO-220 Variant, FC-Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Laser Diodes, Laser Modules
Mfr ams-OSRAM USA Inc.
Product Status Obsolete
Wavelength 808nm
Voltage - Input 2.2V
Current Rating (Amps) 3A
Power (Watts) 1.5W
Package / Case TO-220 Variant, FC-Connector
Other Names SPL2F81-2S,Q65110A1722,SPL 2F81-2S
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242498-SPL 2F81-2S
Ultra Librarian 3D Model Ultra Librarian SPL 2F81-2S CAD Model

Description

The SPL 2F81-2S is a laser diode that is designed and manufactured by ams-OSRAM USA Inc.

  • Product Status: Obsolete
  • Standard Package: 10
  • Power Rating: 1.5W
  • Voltage Input: 2.2V
  • Wavelength: 808nm
  • Package: TO-220 Variant, FC-Connector
  • Applications: Laser modules and optoelectronics

You May Also Be Interested in

TT Electronics
LASER DIODE 850NM 1.5MW RAD SIDE
Need more? Email Us
Rohm Semiconductor
LASER DIODE 660NM 780NM 7MW / Laser Diode 660nm, 780nm 7mW 1.8 ~ 2.3V, 2.3 ~ 2.7V 18mA
Need more? Email Us
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
Rohm Semiconductor
780NM INVISIBLE MULTI MODE LASER / Laser Diode 790nm 4.5mW 2.3V 60mA Radial, Can - 3 Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
Broadcom Limited
LASER DIODE 849NM 4.5MW 2DIP / Laser Diode 849nm 4.5mW 2.1V 7mA 2-DIP
Lowest to $2.0887
TT Electronics
LASER DIODE 850NM PANEL MOUNT ST
Need more? Email Us
Finisar Corporation
LASER DIODE 1553NM 2.511MW / Laser Diode 1553nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess