The SAK-XC866L-4FRA is an 8-bit microcontroller from Infineon Technologies, part of the XC800 family. It is designed for a range of cost-sensitive applications, providing essential features in a compact package.
Applications
- Small appliance control.
- Lighting control systems.
- Simple motor control applications.
- General-purpose embedded control.
Features
- Enhanced 8051 core.
- 4KB Flash memory.
- 256 Bytes of RAM.
- 8-bit ADC (Analog-to-Digital Converter).
- PWM (Pulse Width Modulation) outputs.
- UART serial interface.
- Timers/Counters.
- Operating voltage: 4.5V to 5.5V.
Benefits
- Cost-effective: The XC866L-4FRA offers a low-cost solution for embedded control applications.
- Compact size: Suitable for applications with limited space.
- Easy to use: Based on the widely known 8051 architecture.
- Integrated peripherals: Reduces the need for external components.
- Reliable performance: Designed for robust operation in various environments.
Technical Specifications
The SAK-XC866L-4FRA operates with a supply voltage range of 4.5V to 5.5V. It has an operating temperature range of -40°C to +85°C. The maximum clock frequency is typically 20 MHz. It is available in a TSSOP-20 package.