EN
  • EN
  • DE

SAK-XC164CS-32F20F

Part No SAK-XC164CS-32F20F
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 16-Bit Single-Chip Microcontroller with C166SV2 Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246378-SAK-XC164CS-32F20F
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XC164CS-32F20F CAD Model

Description

The SAK-XC164CS-32F20F is a high-performance 16-bit microcontroller from Infineon Technologies' XC164 family. It's designed for real-time control applications requiring substantial processing power and integrated peripherals. This microcontroller combines a powerful CPU core with a comprehensive set of on-chip peripherals, making it well-suited for automotive, industrial, and embedded systems.

Applications:

  • Automotive engine management systems
  • Industrial motor control
  • Robotics
  • Power electronics control
  • Embedded control systems
  • Automation systems

Features:

  • 16-bit CPU with enhanced instruction set
  • 32 KB on-chip Flash memory
  • 2 KB on-chip RAM
  • Up to 20 MHz operating frequency
  • Multiple serial interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • PWM (Pulse Width Modulation) units
  • Capture/compare units
  • Watchdog timer

Benefits:

  • High-performance processing for real-time control
  • Integrated peripherals reduce external component count
  • On-chip Flash memory for program storage
  • Flexible communication interfaces for system integration
  • Analog interface for sensor integration
  • Robust design for harsh environments

Additional Details:

The SAK-XC164CS-32F20F microcontroller incorporates a 16-bit CPU core with a sophisticated instruction set, enabling efficient execution of control algorithms. The 32 KB of on-chip Flash memory provides ample space for program storage, while the 2 KB of RAM allows for data storage and manipulation during runtime. The microcontroller operates at a clock frequency of up to 20 MHz, delivering sufficient processing power for many demanding applications. The integrated peripherals, including serial interfaces, ADC, PWM units, and capture/compare units, offer a high degree of flexibility and reduce the need for external components. A watchdog timer ensures system reliability by detecting and recovering from software errors. Detailed information on memory organization, peripheral configuration, and electrical characteristics can be found in the device's extensive datasheet from Infineon. This microcontroller is often employed in automotive applications, specifically engine management, due to its robustness and ability to handle complex control tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess