EN
  • EN
  • DE

SAK-TC1782F-320F180HLBA

Part No SAK-TC1782F-320F180HLBA
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Infineon TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091093-SAK-TC1782F-320F180HLBA
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAK-TC1782F-320F180HLBA CAD Model

Description

The SAK-TC1782F-320F180HLBA is a high-performance 32-bit microcontroller from Infineon Technologies' TriCore family. It's specifically designed for demanding automotive and industrial applications requiring high levels of safety, security, and real-time performance. This microcontroller integrates a TriCore CPU core, a peripheral control processor (PCP), and a comprehensive set of peripherals.

Applications:

  • Automotive engine management systems
  • Transmission control systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation
  • Robotics
  • Safety-critical applications

Features:

  • TriCore 32-bit CPU with a clock frequency of 180 MHz
  • 320KB on-chip Flash memory
  • Peripheral Control Processor (PCP) for offloading CPU tasks
  • Multiple CAN interfaces
  • Ethernet MAC
  • LIN interfaces
  • FlexRay interface
  • High-resolution timers
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Safety features: memory protection, ECC, watchdog timers
  • Debug interfaces: JTAG, AUDO

Benefits:

  • High performance for complex control algorithms
  • Integrated peripherals reduce system cost and complexity
  • Safety features ensure reliable operation in safety-critical applications
  • Advanced communication interfaces for seamless integration with other devices
  • Flexibility and scalability for a wide range of applications

Additional Details:

The SAK-TC1782F-320F180HLBA microcontroller runs at 180 MHz and includes 320KB of Flash memory. Its TriCore architecture enables efficient execution of complex control algorithms. The Peripheral Control Processor (PCP) offloads the CPU, improving overall system performance. The device offers a comprehensive set of communication interfaces, including CAN, Ethernet, LIN, and FlexRay, facilitating seamless integration with other devices in automotive and industrial networks. The inclusion of memory protection, ECC, and watchdog timers ensures reliable operation in safety-critical applications, meeting stringent safety standards such as ISO 26262. This microcontroller is specifically designed for demanding automotive applications where reliability and performance are paramount.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess