EN
  • EN
  • DE

SAH-C164CL-2RM

Part No SAH-C164CL-2RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188189-SAH-C164CL-2RM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAH-C164CL-2RM CAD Model

Description

The SAH-C164CL-2RM is a 16-bit microcontroller from Infineon Technologies, belonging to the C164 family. It's designed for embedded control applications requiring real-time processing and a moderate level of integration. It provides a balance of performance, memory, and peripherals suitable for a variety of industrial and automotive applications.

Applications

  • Automotive control (e.g., body electronics, dashboard control)
  • Industrial control systems (e.g., PLCs, motor control)
  • Power management
  • Instrumentation
  • Embedded systems in general

Features

  • 16-bit CPU with efficient instruction set
  • On-chip ROM/OTP memory for program storage
  • On-chip RAM for data storage
  • Multiple timers and PWM units for timing control
  • Serial interfaces (e.g., UART, SPI) for communication
  • Analog-to-digital converter (ADC) for sensor data acquisition
  • Interrupt controller for real-time event handling

Benefits

  • Real-time performance for deterministic control
  • Integrated memory reduces external component count
  • Flexible peripheral set allows adaptation to different applications
  • Efficient communication interfaces enable connectivity
  • Robust design for reliable operation in harsh environments

Additional Details

The SAH-C164CL-2RM features a 16-bit CPU core providing sufficient processing power for real-time control tasks. The on-chip ROM provides non-volatile program storage, while the RAM offers space for data storage and manipulation. The microcontroller includes multiple timers and PWM units for precise timing and control of external devices. Serial communication interfaces allow for data exchange with other devices and systems. The integrated ADC enables the microcontroller to measure analog signals from sensors. The interrupt controller allows for fast and efficient response to external events. The device is commonly used in applications where a reliable and cost-effective microcontroller solution is required. Specific details about the memory sizes (ROM and RAM) are recommended to be checked on the product datasheet. This is a robust and well-established microcontroller platform suitable for various applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess