EN
  • EN
  • DE

SAF-XC164CJ-16F20F

Part No SAF-XC164CJ-16F20F
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188173-SAF-XC164CJ-16F20F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-XC164CJ-16F20F CAD Model

Description

The SAF-XC164CJ-16F20F is a high-performance 16-bit microcontroller from Infineon Technologies' XC164 family. It's designed for a wide range of real-time control applications, offering a powerful combination of processing capabilities, memory options, and peripheral features. The microcontroller excels in applications requiring deterministic behavior, efficient interrupt handling, and robust communication interfaces.

Applications

  • Automotive control systems (e.g., engine management, transmission control, anti-lock braking systems (ABS))
  • Industrial automation (e.g., motor control, programmable logic controllers (PLCs), robotics)
  • Power electronics (e.g., inverters, power supplies, solar energy systems)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)
  • Embedded control systems in general

Features

  • 16-bit CPU with MAC unit for fast arithmetic operations
  • Up to 256 KB of Flash memory for program storage
  • Up to 16 KB of RAM for data storage
  • Multiple timers and capture/compare units for flexible timing control
  • Serial communication interfaces (e.g., UART, SPI, I2C) for data exchange
  • Analog-to-digital converters (ADCs) for sensor data acquisition
  • Digital-to-analog converters (DACs) for analog output control
  • CAN interface for automotive and industrial networking
  • PWM units for motor control and power electronics applications
  • Interrupt controller for real-time event handling

Benefits

  • High performance enables complex control algorithms and real-time responsiveness
  • Integrated memory reduces external component count and system cost
  • Flexible peripheral set allows adaptation to a wide range of applications
  • Robust communication interfaces enable connectivity to various devices and networks
  • Precise timing control allows accurate control of motors, power electronics, and other systems
  • Efficient interrupt handling ensures deterministic behavior and fast response to events
  • Automotive-qualified versions available for use in harsh environments

Additional Details

The SAF-XC164CJ-16F20F operates at a clock frequency of 16 MHz, providing sufficient processing power for demanding control tasks. The on-chip Flash memory allows for easy program updates and reprogramming. The microcontroller supports various power saving modes to reduce energy consumption in battery-powered applications. The CAN interface complies with industry standards for automotive and industrial networking. The comprehensive set of development tools available from Infineon and third-party vendors simplifies software development and debugging. The microcontroller is available in different package options to suit various board layout requirements. It is designed for reliable operation in industrial temperature ranges. Its powerful features and robust design make it an excellent choice for a wide range of embedded control applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess