EN
  • EN
  • DE

SAF-C515-L24N

Part No SAF-C515-L24N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187748-SAF-C515-L24N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C515-L24N CAD Model

Description

The SAF-C515-L24N is a microcontroller from Infineon Technologies, belonging to the C500 family of 8-bit microcontrollers. These microcontrollers are known for their robust design and suitability for various embedded control applications.

Applications

  • Automotive Control Systems: Used in applications like engine management, transmission control, and anti-lock braking systems (ABS).
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor control, and process control systems.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices requiring precise control.
  • Medical Devices: Employed in medical instrumentation for control and data acquisition.

Features

  • 8-bit CPU: Based on an enhanced 8051 architecture.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Multiple timers and counters for generating PWM signals, counting external events, and implementing real-time clocks.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital I/O Ports: General-purpose input/output pins for controlling external devices.
  • Interrupt Controller: Flexible interrupt handling capabilities for responding to external events.

Benefits

  • Real-Time Performance: The high-performance CPU and interrupt controller enable real-time control capabilities.
  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Ease of Integration: Standard communication interfaces simplify integration with other devices and systems.
  • Robust Design: Designed for reliable operation in harsh environments, making it suitable for industrial and automotive applications.
  • Low Power Consumption: Optimized for low power consumption, enabling use in battery-powered devices.

Additional Details

The SAF-C515-L24N operates within a specific voltage range, typically 5V, and has a defined temperature range suitable for industrial applications. Its Flash memory allows for easy program updates and modifications. The integrated ADC provides a means for interfacing with analog sensors, making it versatile for a wide array of control applications. The available development tools and software libraries further streamline the development process.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess