EN
  • EN
  • DE

SAF-C505L-4EM

Part No SAF-C505L-4EM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 8-bit CMOS Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1246343-SAF-C505L-4EM
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C505L-4EM CAD Model

Description

The SAF-C505L-4EM is a high-performance 16-bit single-chip microcontroller manufactured by Infineon Technologies. It's part of the C500 family, known for its robust architecture and suitability for a wide range of embedded control applications.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Automotive electronics: Employed in engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Consumer electronics: Found in appliances, power tools, and other embedded systems requiring precise control.
  • Medical devices: Can be utilized in various medical equipment needing real-time processing and control.

Features:

  • 16-bit CPU: Offers efficient processing capabilities for demanding applications.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and counters: Provides flexible timing resources for event management and control.
  • Serial communication interfaces: Supports UART, SPI, and other serial protocols for communication with external devices.
  • Analog-to-digital converter (ADC): Enables the microcontroller to interface with analog sensors and signals.
  • Digital I/O ports: Offers configurable digital input/output pins for interfacing with various external components.

Benefits:

  • High performance: Delivers fast and efficient processing for real-time control applications.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient systems.
  • Robust architecture: Offers reliable operation in harsh environments.
  • Development support: Supported by a comprehensive suite of development tools and resources, including compilers, debuggers, and emulators.

The SAF-C505L-4EM's integrated peripherals and robust design make it a cost-effective and reliable solution for a wide variety of embedded control applications. Its ample on-chip memory and processing power are well-suited for complex algorithms and real-time operations. The device's availability in different packages and temperature ranges provides flexibility in system design. The microcontroller's versatile communication interfaces allow seamless integration with various external devices and networks.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess