EN
  • EN
  • DE

SAF-C167CR-LM HA+

Part No SAF-C167CR-LM HA+
Manufacturer Infineon Technologies
Catalog Embedded Processors and Controllers
Description 16-bit Microcontrollers - MCU 16BIT ROM/ROMLESS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Core C166
Program Memory Size 0 B
Data RAM Size 2 kB
Package / Case MQFP-144
Maximum Clock Frequency 25 MHz
ADC Resolution 10 bit
Number of I/Os 111 I/O
Supply Voltage - Min 5 V
Supply Voltage - Max 5 V
Mounting Style SMD/SMT
Data Bus Width 16 bit
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series C166
Packaging Cut Tape
Packaging Reel
Height 2.4 mm
Length 28 mm
Program Memory Type ROM
Width 28 mm
Brand Infineon Technologies
Data RAM Type RAM
Interface Type Serial
Moisture Sensitive Yes
Number of ADC Channels 16 Channel
Number of Timers/Counters 9 Timer
Product Type 16-bit Microcontrollers - MCU
Standard Pack Qty 200
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian SAF-C167CR-LM HA+ CAD Model

Description

SAF-C167CR-LM HA+ from Infineon Technologies is an embedded processor/controller used in designs that need dependable real-time control, deterministic processing, and long-established industrial integration. Devices in this category are commonly evaluated for automotive-related electronics, industrial control platforms, instrumentation, and other embedded systems where stable firmware behavior and proven architecture matter. For engineering teams supporting legacy platforms, maintenance builds, or long-life equipment, this part may be relevant when continuity and compatibility are priorities. Because the listed lifecycle status is unknown, buyers should assess supply continuity carefully before approving it for new designs or sustaining programs. RoHS compliance information is also not available from the provided input, so environmental compliance should be verified directly through Infineon documentation or authorized distribution channels. Overall, this component is best positioned for engineers who need to assess sourcing, compliance, and lifecycle risk alongside technical fit before procurement.

You May Also Be Interested in

Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,225 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess