EN
  • EN
  • DE

SAE81C90NE13

Part No SAE81C90NE13
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187694-SAE81C90NE13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAE81C90NE13 CAD Model

Description

The SAE81C90NE13, produced by Infineon Technologies, is a microcontroller likely tailored for automotive or industrial control applications. Based on its naming convention, it's probably a variant of the SAE81C90 series, potentially featuring enhancements related to networking or memory capabilities. CAN (Controller Area Network) functionality is highly probable, given Infineon's specialization in this domain.

Applications:

  • Automotive body control modules.
  • Industrial network controllers.
  • Embedded systems requiring CAN communication.
  • Automated guided vehicles (AGVs).
  • Robotics and automation equipment.

Features:

  • Microcontroller core (potentially 80C51 or similar architecture).
  • Integrated CAN controller for robust communication.
  • On-chip RAM and ROM/EEPROM memory.
  • Multiple timer/counters for precise timing control.
  • Serial communication interfaces (UART, SPI, I2C).
  • Analog-to-Digital Converters (ADCs).
  • Digital Input/Output (I/O) pins.

Benefits:

  • Provides reliable communication in harsh environments (automotive/industrial).
  • Reduces system complexity and cost due to integrated CAN controller.
  • Enables efficient real-time control and data processing.
  • Offers flexible connectivity options for sensors and actuators.
  • Supports low-power operation for extended battery life.

Additional Details:

The SAE81C90NE13 likely comes in a surface-mount package, such as a PQFP or TQFP. It probably operates at a standard voltage (e.g., 5V or 3.3V). The CAN interface is most likely compliant with CAN 2.0B standards. Programming is typically accomplished through assembly language or C, using specialized development tools. Specific information regarding memory capacity, CAN controller features, and peripheral configurations should be confirmed in the official Infineon datasheet. The inclusion of CAN functionality positions this microcontroller as suitable for distributed control systems where reliable and efficient communication between nodes is paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess