EN
  • EN
  • DE

SAB82526HV2.1

Part No SAB82526HV2.1
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998912-SAB82526HV2.1
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB82526HV2.1 CAD Model

Description

The SAB82526HV2.1, manufactured by Infineon Technologies, is a communication controller primarily designed for ISDN (Integrated Services Digital Network) applications. It's a critical component for handling the complexities of ISDN signaling and data transmission. This chip facilitates the connection between terminal equipment and the ISDN network.

Applications

  • ISDN Terminal Adapters (TAs): Bridges the gap between non-ISDN devices and the ISDN network.
  • ISDN Network Termination Devices (NTs): Provides the physical interface to the ISDN network.
  • ISDN Routers: Routes ISDN traffic between different networks.
  • PBX (Private Branch Exchange) Systems: Enables ISDN connectivity for internal telephone systems.
  • Video Conferencing Systems: Supports the high bandwidth requirements of video communication over ISDN.

Features

  • HDLC (High-Level Data Link Control) Controller: Manages data transmission according to the HDLC protocol, ensuring reliable communication.
  • ISDN S/T Interface: Compliant with the ISDN S/T interface standard for connecting to the ISDN network.
  • On-Chip Clock Recovery: Recovers the clock signal from the received data stream, simplifying the system design.
  • Microcontroller Interface: Provides a standard interface for connecting to a microcontroller for control and configuration.
  • Flexible Framing and Coding Options: Supports various framing and coding schemes to adapt to different network requirements.
  • Power Management Features: Includes power-saving modes to reduce energy consumption.
  • Integrated Transceiver: Includes the necessary transceiver circuitry for transmitting and receiving data over the ISDN line.

Benefits

  • Reliable ISDN Communication: HDLC controller ensures accurate and reliable data transmission over the ISDN network.
  • Simplified System Design: On-chip clock recovery and integrated transceiver reduce the number of external components required.
  • Reduced Power Consumption: Power management features help to minimize energy consumption.
  • Flexible Integration: Microcontroller interface allows for easy integration into various systems.
  • Standards Compliance: ISDN S/T interface compliance ensures interoperability with ISDN networks.

Additional Details

The SAB82526HV2.1 operates with a specific voltage range. Detailed electrical characteristics and timing diagrams are available in the Infineon datasheet. The specific packaging and pinout details are also available from the manufacturer. It's crucial to consult the datasheet for detailed information on configuration options and application circuit recommendations. The device is sensitive to electrostatic discharge (ESD), and proper handling precautions should be taken during assembly and operation.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess