EN
  • EN
  • DE

HD74ALVC1G02VSE-E

Part No HD74ALVC1G02VSE-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NOR
RoHS Non-Compliant
Win Source Part Number 1141744-HD74ALVC1G02VSE-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74ALVC1G02VSE-E CAD Model

Description

The HD74ALVC1G02VSE-E is a single 2-input NOR gate manufactured by Renesas Electronics America. This device belongs to the Advanced Low-Voltage CMOS (ALVC) logic family, known for its high-speed operation, low power consumption, and compatibility with low-voltage systems. It is commonly used in a variety of digital logic applications where a NOR function is required.

Applications

  • Logic Gates: Used as a fundamental building block in digital logic circuits.
  • Signal Inversion: Employed for inverting signals in digital systems.
  • Data Routing: Integrated into data routing and multiplexing circuits.
  • Control Logic: Utilized in control logic for decision-making and sequencing.
  • Level Shifting: Can be used for level shifting between different voltage domains.

Features

  • Single 2-Input NOR Gate: Contains a single 2-input NOR gate in a small package.
  • Low Voltage Operation: Operates with low supply voltages, typically from 1.65V to 3.6V.
  • High-Speed Performance: Offers high-speed operation with typical propagation delays of a few nanoseconds.
  • Low Power Consumption: Consumes very low power, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and stable operation.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Fast Switching Speeds: Enables fast switching speeds for high-performance digital systems.
  • Low Power Dissipation: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages for flexible system design.
  • Easy Implementation: Simplifies implementation with its standard logic function and pinout.
  • Reliable Performance: Ensures reliable performance in various operating conditions.

Additional Details

The HD74ALVC1G02VSE-E typically operates at a supply voltage of 3.3V but can also function at lower voltages. The propagation delay is typically around 2 ns to 5 ns, depending on the load capacitance and operating voltage. The input logic levels are compatible with standard CMOS logic families. The device is commonly available in a SOT-23 or similar small surface-mount package. It is often used in conjunction with other logic gates to implement more complex digital functions, such as AND, OR, and XOR gates. Its low power consumption and high speed make it a popular choice for portable and battery-powered electronic devices.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess