EN
  • EN
  • DE

39-00-0039

Part No 39-00-0039
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description Conn Contact, Crimp Terminal 18-24AWG Brass F 14.7mm Tin Over Copper Mini-Fit Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, Crimp, PCB, Power, Signal, Socket
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Contact Resistance 20 mΩ
Country of Origin US
Current Rating 9 A
Depth 3.6 mm
Gender Female
Height 4.5 mm
Housing Color Natural
Housing Material Polyamide
Lead Free Yes
Length 14.7 mm
Max Current Rating 9 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -40 °C
Mount Cable, Through Hole
Number of Contacts 1
Number of Poles 1
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 4.2 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
Resistance 10 MΩ
RoHS Compliant
Shape Straight
Shielding Unshielded
Termination Crimp
Voltage Rating 600 V
Voltage Rating (AC) 250 V
Width 3.6 mm
Wire/Cable Diameter 3.1 mm
Wire/Cable Gauge 24 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 1021108-39-00-0039
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39-00-0039 CAD Model

Description

The Molex, LLC Connector is a high-performance crimp connector that is designed to provide reliable signal and power connections for your PCB applications. With a pitch of 4.2 mm, this connector features a female gender, straight orientation, and a single pole.

  • Pitch: 4.2 mm
  • Gender: Female
  • Orientation: Straight
  • Poles: Single
  • Voltage Rating: 600 V
  • Current Rating: 9 A
  • Contact Material: Brass
  • Contact Plating: Tin
  • Housing Material: Polyamide
  • Housing Color: Natural
  • Shielded: Unshielded
  • Contact Resistance: 20 mΩ
  • Lead-Free: Yes
  • RoHS-Compliant: Yes
  • Mounting: Through hole or cable
  • Suitable for: Terminal Blocks

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0641 $50.3185
1,905+ $0.0526 $100.2030
2,950+ $0.0509 $150.1550
4,060+ $0.0493 $200.1580
5,245+ $0.0477 $250.1865
7,030+ $0.0427 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess