EN
  • EN
  • DE

DS1338Z-33+T

Part No DS1338Z-33+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 3.7 V
Current - Timekeeping (Max) 125μA to 200μA @ 3.63V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091604-DS1338Z-33+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1338Z-33+T CAD Model

Description

DS1338Z-33+T Real-Time Clock from Maxim Integrated

The DS1338Z-33+T is a highly integrated real-time clock (RTC) from Maxim Integrated that offers a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This compact and efficient device provides a robust timekeeping solution that is ideal for a wide range of applications, including embedded systems, servers, consumer electronics, and industrial equipment.

Key Features

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information with leap year compensation valid up to the year 2100.
  • Low Power Consumption: Designed for low power consumption, the DS1338Z-33+T helps extend battery life in portable applications.
  • I2C Interface: The RTC communicates via a simple I2C serial interface, making it easy to integrate into existing designs.
  • Battery Backup Input: A backup battery input maintains timekeeping in the event of main power failure.
  • Trickle-Charge Capability: The device includes an integrated trickle-charge circuit to keep a backup battery or supercapacitor charged, ensuring reliable operation over time.
  • Small Package: Available in an 8-pin SOIC package, the DS1338Z-33+T is designed for space-constrained applications.

Applications

The DS1338Z-33+T is versatile enough to be used in a variety of settings, including:

  • Industrial systems
  • Networking equipment
  • Consumer electronics
  • Point-of-sale terminals
  • Medical devices
  • Office automation (printers, copiers, fax machines)

Technical Specifications

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature: -40°C to +85°C
  • Frequency Output: 32.768kHz
  • Package: 8-Pin SOIC (150 mils)
  • Ordering Information: The device is available in tape and reel form for use in automated manufacturing processes.

With its combination of features, the DS1338Z-33+T from Maxim Integrated is a reliable choice for maintaining accurate time in your electronic projects. Its low power consumption and I2C interface make it a convenient and power-efficient addition to any design requiring precise timekeeping.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2499 $56.2455
90+ $1.1708 $105.3720
135+ $1.1312 $152.7120
195+ $1.0521 $205.1595
250+ $1.0126 $253.1500
310+ $0.9730 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess