EN
  • EN
  • DE

AD9106-ARDZ-EBZ

Part No AD9106-ARDZ-EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12B QUAD TXDAC WITH ON CHIP PATT / AD9106 Digital to Analog Converter (DAC) Data Acquisition Arduino Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc.
Package Bulk
Platform Arduino
Type Data Acquisition
Function Digital to Analog Converter (DAC)
Utilized IC / Part AD9106
Contents Board(s)
Interconnect System Arduino R3 Shield
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 505-AD9106-ARDZ-EBZ,-2735-AD9106-ARDZ-EBZ
Standard Package 1
Win Source Part Number 1047133-AD9106-ARDZ-EBZ
Ultra Librarian 3D Model Ultra Librarian AD9106-ARDZ-EBZ CAD Model

Description

The AD9106-ARDZ-EBZ from Analog Devices Inc. is a high-performance, mixed-signal control processor that serves as an essential building block for complex waveform generation. This evaluation board is specifically designed to showcase the capabilities of the AD9106, a quad-channel, 12-bit, 180 MSPS waveform generator with 8-bit dynamic on-chip DDS (Direct Digital Synthesis) modulators.

Key Features

  • Quad-Channel DAC: The device features a quad-channel, 12-bit digital-to-analog converter (DAC) capable of converting digital signals into high-fidelity analog outputs with a sample rate of up to 180 MSPS.
  • Integrated DDS: With the integrated 8-bit DDS core, users can generate complex modulated waveforms, such as QAM and FSK, with ease.
  • Memory: The AD9106 includes 4096 x 12-bit words of on-chip memory for custom waveform storage, enabling the creation of a wide variety of signal patterns.
  • Flexible Configuration: The device is configurable via a 3-wire serial interface, which allows for easy integration into a variety of systems.
  • Programmable Clock: Users can program the clock input to suit their specific application needs, providing versatility in waveform generation.

Applications

The AD9106-ARDZ-EBZ is ideal for a range of applications that require precise signal generation, including:

  • Baseband communication equipment
  • Complex waveform generation
  • Signal generators and synthesizers
  • Medical instrumentation
  • Test and measurement systems

Supporting Documentation

For engineers and designers, the evaluation board comes with comprehensive documentation. This includes a detailed user guide, schematic diagrams, and reference materials to assist in the rapid development and prototyping of systems using the AD9106 waveform generator.

Conclusion

The AD9106-ARDZ-EBZ evaluation board from Analog Devices Inc. is a versatile tool that simplifies the development process for applications requiring high-speed, complex waveform generation. With its robust feature set and extensive support documentation, this board is an invaluable asset for any project involving sophisticated signal processing.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess