EN
  • EN
  • DE

X-NUCLEO-IDW01M1

Part No X-NUCLEO-IDW01M1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD SPWF01SA MODULE  /  SPWF01SA WiFi RF Nucleo Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Platform Nucleo
Type RF
Function WiFi
Utilized IC / Part SPWF01SA
Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Other Names 497-16245
Standard Package 1
Win Source Part Number 1056528-X-NUCLEO-IDW01M1
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IDW01M1 CAD Model

Description

STMicroelectronics X-NUCLEO-IDW01M1 Wi-Fi Expansion Board

The X-NUCLEO-IDW01M1 is a high-performance Wi-Fi expansion board from STMicroelectronics, designed to deliver wireless connectivity to the STM32 Nucleo development boards. This expansion board is based on the SWPF01SA module, which features the SPWF01SA Intelligent Wi-Fi module, providing a seamless integration of Wi-Fi network capabilities and internet protocol stacks.

Key Features

  • IEEE 802.11 b/g/n compliant
  • Integrated TCP/IP protocol stack
  • Easy to integrate with STM32 Nucleo boards through the Arduino UNO R3 connectivity support
  • AT command set interface over UART for custom network applications and stack configuration
  • Secure Wi-Fi connectivity with WEP/WPA/WPA2 personal security
  • On-board SWPF01SA Wi-Fi module with integrated antenna
  • Dynamic power management for low-power operation

Applications

The X-NUCLEO-IDW01M1 is ideal for a wide range of applications that require wireless internet connectivity, such as home automation, industrial automation, telemetry, remote monitoring, and IoT (Internet of Things) devices.

Compatibility

This expansion board is fully compatible with the STM32 Nucleo board family, and it can be easily connected via the Arduino UNO R3 connectors. Additionally, it can be powered directly from the Nucleo board or from an external power source if required.

Software Support

STMicroelectronics provides comprehensive software support for the X-NUCLEO-IDW01M1, including firmware and example codes to facilitate rapid development and integration of Wi-Fi functionality into various applications. The support package includes libraries and drivers that are fully compatible with the STM32Cube software framework.

Conclusion

The X-NUCLEO-IDW01M1 expansion board is a highly efficient solution for adding Wi-Fi connectivity to STM32 Nucleo projects. With its easy-to-use interface and robust software support, it is an excellent choice for developers looking to leverage wireless communication in their embedded systems.

You May Also Be Interested in

Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess