EN
  • EN
  • DE

PX7510CDSG-R2

Part No PX7510CDSG-R2
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214740-PX7510CDSG-R2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PX7510CDSG-R2 CAD Model

Description

The PX7510CDSG-R2 is an advanced system-on-chip (SoC) from Infineon Technologies, specifically designed for automotive applications, focusing on infotainment and advanced driver-assistance systems (ADAS). This SoC integrates a high-performance processor core, enhanced memory interfaces, and a comprehensive set of peripherals to meet the stringent demands of the automotive industry. It aims to provide a robust and efficient solution for modern vehicle electronics.

Applications

  • Automotive Infotainment Systems: Navigation, multimedia playback, and connectivity features.
  • Advanced Driver-Assistance Systems (ADAS): Lane departure warning, adaptive cruise control, and automatic emergency braking.
  • Digital Instrument Clusters: Displaying vehicle information, alerts, and warnings in a digital format.
  • Telematics Control Units (TCU): Vehicle tracking, remote diagnostics, and emergency services communication.
  • Automotive Gateway Modules: Connecting and managing communication between different vehicle networks.

Features

  • High-Performance Processor Core: Provides processing power for complex algorithms and real-time tasks.
  • Enhanced Memory Interfaces: Supports high-speed memory access for efficient data processing.
  • Integrated Graphics Processing Unit (GPU): Enables advanced graphics rendering for high-resolution displays.
  • Comprehensive Peripheral Set: Includes CAN, LIN, Ethernet, USB, and other communication interfaces.
  • Security Features: Hardware and software security features for data protection and secure communication.

Benefits

  • Improved User Experience: Supports high-resolution displays and rich multimedia features.
  • Enhanced Safety: Enables advanced ADAS functionalities to improve vehicle safety.
  • Reduced System Cost: Integrated design reduces the need for external components.
  • Increased Reliability: Automotive-grade design ensures reliable operation in harsh environments.
  • Future-Proofing: Scalable architecture allows for future upgrades and new features.

Additional Details

The PX7510CDSG-R2 typically operates at clock speeds exceeding 1 GHz and includes multiple processor cores, such as ARM Cortex-A series cores. It supports various communication protocols, including CAN, LIN, and Ethernet. The device is generally packaged in a BGA package and designed to meet automotive industry standards for quality and reliability. Detailed technical specifications can be found in the Infineon product datasheet.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.7725
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $4.3985
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess