EN
  • EN
  • DE

PX3895CDQG-R2-IB410-02

Part No PX3895CDQG-R2-IB410-02
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214734-PX3895CDQG-R2-IB410-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PX3895CDQG-R2-IB410-02 CAD Model

Description

The PX3895CDQG-R2-IB410-02 is a highly integrated microcontroller from Infineon Technologies, primarily designed for automotive and industrial applications requiring robust performance and safety features. This microcontroller belongs to the PX family, known for its ability to handle complex tasks in real-time environments. It incorporates a powerful CPU core, ample memory, and a wide array of peripherals, making it suitable for various control and automation systems.

Applications

  • Automotive Powertrain Control: Engine management systems (EMS), transmission control units (TCU), and hybrid/electric vehicle control.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and robotics.
  • Safety-Critical Systems: Automotive safety applications such as anti-lock braking systems (ABS), electronic stability control (ESC), and airbag control units (ACU).
  • Body Electronics: Lighting control, window lift control, and seat control.
  • Embedded Networking: CAN bus systems, LIN bus systems, and Ethernet-based industrial communication.

Features

  • High-Performance CPU Core: Provides sufficient processing power for complex control algorithms and real-time tasks.
  • Integrated Memory: Includes both flash memory for program storage and RAM for data processing.
  • Advanced Peripherals: Equipped with ADCs, DACs, timers, PWM generators, and communication interfaces (CAN, LIN, SPI, UART).
  • Safety Mechanisms: Incorporates hardware and software safety features to meet automotive safety standards (e.g., ISO 26262).
  • Low-Power Modes: Offers various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • Enhanced Performance: Enables the implementation of sophisticated control algorithms and real-time processing.
  • Improved Safety: Integrated safety mechanisms reduce the risk of system failures and ensure compliance with safety standards.
  • Reduced System Cost: High integration reduces the need for external components, lowering overall system cost.
  • Increased Reliability: Robust design ensures reliable operation in harsh automotive and industrial environments.
  • Energy Efficiency: Low-power modes extend battery life in portable applications.

Additional Details

The PX3895CDQG-R2-IB410-02 typically operates with a clock frequency up to 200 MHz and includes several hundred kilobytes of flash memory and RAM. It supports various communication protocols, including CAN, LIN, SPI, and UART. The device is typically packaged in a QFP or LQFP package and is designed to operate over an extended temperature range. For detailed technical specifications, refer to the official Infineon datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE SCHOTTKY 20V 75MW SC88
Lowest to $10.2599
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Skyworks Solutions Inc.
DIODE SCHOTTKY 20V 75MW SOT143
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $0.1437
Skyworks Solutions Inc.
RF DIODE PIN 45V 1W 2MLP
Lowest to $107.8261
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $1.7565
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2668

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess