EN
  • EN
  • DE

PSB80800EV1.1-G

Part No PSB80800EV1.1-G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 352608-PSB80800EV1.1-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSB80800EV1.1-G CAD Model

Description

The PSB80800EV1.1-G is a highly integrated Gigabit Ethernet controller designed by Infineon Technologies, primarily intended for use in home gateways, routers, and other networking devices. This controller facilitates high-speed data transfer between devices on a network, ensuring seamless connectivity and optimal performance. The PSB80800EV1.1-G offers a robust feature set and is designed to meet the demands of modern networking applications.

Applications

  • Home Gateways
  • Routers
  • Network Interface Cards (NICs)
  • Set-Top Boxes
  • Network Attached Storage (NAS) devices

Features

  • Gigabit Ethernet support (10/100/1000 Mbps)
  • Integrated PHY (Physical Layer) transceiver
  • Supports IEEE 802.3 standards
  • Advanced power management features
  • TCP/IP offload engine
  • Quality of Service (QoS) support

Benefits

  • High-speed data transfer for enhanced network performance
  • Reduced CPU load due to TCP/IP offload
  • Improved energy efficiency through advanced power management
  • Seamless integration with various networking devices
  • Enhanced user experience with optimized network performance

Additional Details

The Infineon PSB80800EV1.1-G Gigabit Ethernet controller offers a comprehensive solution for high-speed networking applications. The integrated PHY transceiver simplifies the design process and reduces the overall system cost. This controller is fully compliant with IEEE 802.3 standards, ensuring interoperability with other network devices. The TCP/IP offload engine reduces the processing burden on the host CPU, freeing up resources for other tasks and improving overall system performance. The QoS support allows for prioritization of network traffic, ensuring that critical applications receive the bandwidth they need. The advanced power management features minimize energy consumption, making it suitable for environmentally friendly applications.

This controller is designed for easy integration into a variety of platforms. Comprehensive documentation and software support are available to facilitate development. The PSB80800EV1.1-G provides a reliable and cost-effective solution for Gigabit Ethernet connectivity, enabling a superior networking experience. It is a key component in devices requiring high-speed, low-latency network performance, such as media streaming devices, online gaming platforms, and enterprise network solutions. The robust design and advanced features of the PSB80800EV1.1-G make it an ideal choice for demanding networking environments.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess