The PMB7860V1.1A, manufactured by Infineon Technologies, is a system-on-chip (SoC) primarily designed for cordless phone applications. This highly integrated component combines a digital enhanced cordless telecommunications (DECT) baseband controller and a radio frequency (RF) transceiver into a single chip, offering a compact and cost-effective solution for DECT cordless phones.
Applications
- DECT Cordless Phones: Core component in the design and manufacturing of DECT cordless phones for home and office use.
- Wireless Audio Devices: Can be utilized in wireless audio transmission systems requiring DECT standard compliance.
- Industrial Communication Systems: Suitable for industrial applications requiring secure and reliable wireless voice communication.
Features
- Integrated DECT Baseband Controller: Includes all the necessary functions for DECT baseband processing.
- Integrated RF Transceiver: Combines transmitter and receiver functions in a single chip.
- Low Power Consumption: Optimizes power efficiency for extended battery life in cordless phones.
- Digital Audio Interface: Supports standard digital audio interfaces for high-quality audio transmission.
- Advanced Security Features: Incorporates encryption and authentication mechanisms for secure communication.
Benefits
- Reduced System Cost: Integration of multiple functions lowers the bill of materials and manufacturing expenses.
- Compact Design: Small form factor enables integration into space-constrained cordless phones.
- Improved Performance: Optimized transceiver design enhances signal quality and communication range.
- Increased Security: Advanced security features ensure secure voice communication.
- Faster Time to Market: Simplified integration reduces development time and accelerates product launch.
Additional Details
The PMB7860V1.1A incorporates advanced features such as adaptive equalization, error correction, and dynamic channel selection. These features ensure robust and reliable communication even in noisy environments. The SoC is designed to meet the stringent requirements of DECT standard compliance. Detailed technical specifications, including frequency range, output power, sensitivity, and data rate, can be found in the product datasheet provided by Infineon Technologies.