EN
  • EN
  • DE

PMB7860

Part No PMB7860
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description E -GOLDlite Lowest Cost GSM/GPRS/Base band IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1238857-PMB7860
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7860 CAD Model

Description

The PMB7860 is a highly integrated system-on-chip (SoC) from Infineon Technologies, designed for use in wireless charging applications. It serves as a complete solution for both the transmitter and receiver sides of inductive wireless power transfer systems. This integrated approach simplifies design, reduces component count, and improves overall system efficiency.

Applications:

  • Wireless charging pads for smartphones and tablets
  • Wireless charging enabled furniture
  • Wireless charging for wearables (smartwatches, fitness trackers)
  • Wireless charging in automotive consoles
  • Wireless power transfer for medical devices

Features:

  • Highly integrated SoC solution
  • Supports Qi standard wireless charging protocol
  • Foreign Object Detection (FOD) for safety
  • Adaptive Rectifier Configuration (ARC) for optimized efficiency
  • Integrated full-bridge inverter (transmitter)
  • Integrated synchronous rectifier (receiver)
  • Precise voltage and current regulation
  • Over-voltage, over-current, and over-temperature protection

Benefits:

  • Simplified wireless charger design
  • Reduced bill of materials (BOM) cost
  • Improved system efficiency and performance
  • Enhanced safety features to protect devices
  • Compliance with industry standards (Qi) for interoperability
  • Smaller footprint for compact designs
  • Faster time-to-market

Additional Details:

The PMB7860 typically operates within the frequency range specified by the Qi standard (110-205 kHz). It includes advanced control algorithms to optimize power transfer efficiency and minimize heat generation. The device also incorporates sophisticated Foreign Object Detection (FOD) capabilities, which prevent power transfer if a metallic object is detected in the magnetic field, thus preventing overheating and potential damage. Different versions and configurations of the PMB7860 are available to cater to various power level requirements, ranging from 5W to 15W. It uses I2C interface for configuration and monitoring.

Infineon provides comprehensive design support, including reference designs, software libraries, and documentation, to facilitate rapid integration of the PMB7860 into wireless charging applications. This integrated solution allows for a more streamlined development process and enables manufacturers to create smaller, more efficient, and safer wireless charging products.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3470 $58.7760
20+ $6.0291 $120.5820
30+ $5.8408 $175.2240
41+ $5.6514 $231.7074
53+ $5.4632 $289.5496
71+ $4.8984 $347.7864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess