EN
  • EN
  • DE

PMB6255

Part No PMB6255
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350332-PMB6255
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB6255 CAD Model

Description

The PMB6255 from Infineon Technologies is a highly integrated RF transceiver designed for mobile communication applications. It combines the functions of a transmitter and receiver into a single chip, enabling efficient wireless communication in devices such as smartphones and tablets. This component is a critical element in the radio frequency front-end of mobile devices, responsible for transmitting and receiving cellular signals.

Applications

  • Mobile Phones: Employed in smartphones and feature phones to enable cellular connectivity.
  • Tablets: Integrated into tablets to provide wireless communication capabilities.
  • Data Cards: Used in data cards and USB dongles for mobile broadband access.
  • Wireless Modules: Incorporated into wireless modules for various communication applications.

Features

  • Integrated Transceiver: Combines both transmitter and receiver functions in a single chip.
  • Multi-Band Support: Supports multiple frequency bands for global compatibility.
  • Low Power Consumption: Designed for efficient power usage to extend battery life.
  • High Sensitivity: Offers excellent receiver sensitivity for reliable signal reception.
  • Digital Interface: Provides a digital interface for easy integration with baseband processors.

Benefits

  • Enhanced Connectivity: Provides reliable and high-speed wireless connectivity for mobile devices.
  • Reduced System Cost: Integration minimizes component count and reduces overall system cost.
  • Extended Battery Life: Low power consumption contributes to longer battery life for portable devices.
  • Improved Signal Reception: High sensitivity ensures strong signal reception even in weak signal environments.
  • Simplified Integration: Digital interface simplifies integration with other system components, reducing development time.

Additional Details

The PMB6255 typically supports GSM, UMTS, and LTE standards. It incorporates advanced signal processing capabilities to enhance performance and reduce interference. The device is packaged in a compact form factor, making it suitable for space-constrained applications. Detailed specifications regarding operating frequencies, modulation schemes, and power levels are available in the product datasheet provided by Infineon Technologies. This transceiver is designed to meet the stringent requirements of modern mobile communication systems, ensuring reliable and efficient wireless performance.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess