EN
  • EN
  • DE

LMK62E0-156M25SIAT

Part No LMK62E0-156M25SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 156.25MHZ 6QFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-SMD Module
Case / Package 6-QFM (5x3.2)
Family Name LMK62E0
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK62E0-156M25SIAT-ND, 296-47081-6, -LMK62E0, 296-47081-1, 296-47081-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877634-LMK62E0-156M25SIAT
Ultra Librarian 3D Model Ultra Librarian LMK62E0-156M25SIAT CAD Model

Description

The LMK62E0-156M25SIAT is a high-performance, low-jitter programmable oscillator from Texas Instruments, designed to meet the demanding needs of modern electronics. This versatile component is ideal for applications such as high-speed networking, telecommunications, and data conversion systems where a stable and precise clock source is critical for system performance.

Key Features:

  • Frequency Range: The device offers a wide frequency range, making it suitable for a variety of applications.
  • Low Jitter: With its low jitter performance, the LMK62E0-156M25SIAT ensures high-quality signal integrity, which is essential for high-speed communication and data processing.
  • Programmability: The oscillator's frequency is programmable via I2C interface, allowing for easy integration and flexibility in design.
  • Supply Voltage: It operates at a supply voltage that aligns with common industry standards, ensuring compatibility with a range of electronic components.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.
  • Temperature Stability: It maintains stable performance across a broad temperature range, ensuring reliability in varying environmental conditions.

Applications:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Data conversion systems
  • Server and storage platforms
  • Industrial and medical electronics

The LMK62E0-156M25SIAT is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its combination of performance, programmability, and integration ease, it stands as an excellent choice for designers looking to optimize their systems for speed and precision.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5674 $53.1348
5+ $21.7989 $108.9945
8+ $21.1177 $168.9416
10+ $20.4365 $204.3650
13+ $19.7553 $256.8189
17+ $17.7116 $301.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess