EN
  • EN
  • DE

PMB2245FV1.6GEG

Part No PMB2245FV1.6GEG
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350136-PMB2245FV1.6GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB2245FV1.6GEG CAD Model

Description

The PMB2245FV1.6GEG is a highly integrated front-end transceiver IC manufactured by Infineon Technologies. It's designed for use in DECT (Digital Enhanced Cordless Telecommunications) cordless phones and other similar applications operating in the 1.88 GHz to 1.90 GHz frequency band.

Applications

  • DECT Cordless Telephones
  • Wireless Audio Devices
  • Industrial Wireless Communication Systems
  • DECT Base Stations

Features

  • Highly Integrated Transceiver: Combines transmit and receive functions in a single chip.
  • DECT Compliant: Fully compliant with the DECT standard for cordless telecommunications.
  • Low Power Consumption: Optimized for extended battery life in cordless applications.
  • Digital Baseband Interface: Simplifies connection to digital baseband processors.
  • Integrated VCO and Synthesizer: Reduces external component count and simplifies design.
  • AGC (Automatic Gain Control): Ensures optimal signal levels for reliable communication.
  • Integrated PA (Power Amplifier): Provides sufficient output power for DECT applications.
  • RSSI (Received Signal Strength Indication): Allows for signal quality monitoring and range estimation.
  • Small Package Size: Suitable for compact cordless phone designs.

Benefits

  • Reduced System Cost: High integration minimizes the number of external components required.
  • Improved Performance: DECT compliance ensures reliable and high-quality communication.
  • Extended Battery Life: Low power consumption maximizes talk time and standby time.
  • Simplified Design: Integrated VCO, synthesizer, and PA reduce design complexity.
  • Smaller Form Factor: Compact package allows for smaller and more stylish cordless phone designs.
  • Faster Time to Market: Reduced component count and simplified design accelerate product development.

Additional Details

The PMB2245FV1.6GEG operates on a single supply voltage, typically around 3V. It incorporates advanced power management features to further reduce power consumption in different operating modes. The IC is housed in a small QFN (Quad Flat No-leads) package. The PMB2245 series is known for its robust performance and reliability in demanding DECT applications. It provides a complete RF front-end solution, simplifying the design and manufacturing of DECT cordless phones and other wireless communication devices. Careful impedance matching and filtering are crucial for optimal performance. Consult the Infineon datasheet for detailed specifications and application notes. While similar to the PMB2240, the PMB2245 may have slightly different performance characteristics or features depending on the specific application requirements, so consulting the datasheet is essential.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess