EN
  • EN
  • DE

PMB2201R-V12TR

Part No PMB2201R-V12TR
Manufacturer Infineon Technologies
Catalog RF Modulators
Description MODULATOR VECT/MIXR DC P-TSSOP24 / RF Modulator IC 800MHz ~ 1.5GHz 24-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Infineon Technologies
Package Cut Tape (CT),
Product Status Obsolete
Function Vector Modulator, Mixer
LO Frequency 800MHz ~ 1.5GHz
RF Frequency 800MHz ~ 1.5GHz
P1dB -7dBm
Noise Floor -140dBm/Hz
Output Power -9dBm
Current - Supply 21 mA
Voltage - Supply 2.7V ~ 4.5V
Package / Case 24-TSSOP (0.173", 4.40mm Width)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PMB2201RV12TRINDKR,PMB2201RV12TRINCT,PMB2201RV12TRINTR,PMB2201RV12TR
Standard Package 3,000
Win Source Part Number 1035808-PMB2201R-V12TR
Ultra Librarian 3D Model Ultra Librarian PMB2201R-V12TR CAD Model

Description

The Infineon Technologies PMB2201R-V12TR is an obsolete RF Modulator.

  • Function: Vector Modulation and Mixing
  • Test Frequency: -
  • Supply Voltage: 2.7V to 4.5V
  • LO Frequency: 800MHz to 1.5GHz
  • RF Frequency: 800MHz to 1.5GHz
  • Package / Case: 24-TSSOP (0.173", 4.40mm Width)
  • Standard Package Quantity: 3,000
  • Alternative Parts: ADF7012BRUZ, ADF7012BRUZ-RL, TRF4900PW, ADF7012BRUZ-RL7, SA639DH/01,118, CC1050PWRPMB2201R-V1.2-TR, PMB2201R-V1.2/TR
  • ECCN: EAR99
  • MSL: 3 (168 hours)
  • RoHS: Non-compliant

You May Also Be Interested in

MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Texas Instruments
RF MODULATOR 30WFBGA/DSBGA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,083 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess