The S20LC30T-5000 is a Schottky Barrier Diode manufactured by Shindengen. It's designed for high-efficiency rectification and fast switching applications. This diode offers a low forward voltage drop, which minimizes power loss and improves overall circuit efficiency.
Applications:
- Switching power supplies
- Freewheeling diodes in inductive circuits
- DC-DC converters
- Polarity protection circuits
- High-frequency inverters
Features:
- High Surge Capability
- Low Forward Voltage Drop (Vf)
- High-Speed Switching
- High Reliability
- RoHS Compliant
Benefits:
- Improved efficiency in power conversion circuits due to low Vf
- Reduced power dissipation, leading to cooler operation
- Enhanced system reliability because of the high surge capability
- Smaller and lighter designs are possible due to efficient heat dissipation
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The S20LC30T-5000 features a repetitive peak reverse voltage (Vrrm) of 30V and an average forward current (If) of 20A. Its forward voltage drop is typically around 0.55V at rated current. The diode is typically housed in a TO-220 package for efficient thermal management. Operating and storage temperature ranges are from -40°C to +150°C.
Important Note: Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines before using this component in any circuit design.