EN
  • EN
  • DE

F28M35H52C1RFPQ

Part No F28M35H52C1RFPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V Automotive 144-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 512KB/512KB
Program Memory Type FLASH
RAM Size 136KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774327-F28M35H52C1RFPQ
Popularity Medium
Supply and Demand Status Limited
Family Name F28M35H52C
Introduction Date June 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35H52C1RFPQ CAD Model

Description

The F28M35H52C1RFPQ from Texas Instruments is a sophisticated microcontroller that is part of the C2000™ family, well-suited for industrial applications requiring a high level of precision and performance. This device combines the capabilities of a microcontroller with the signal processing prowess of a digital signal processor (DSP), making it an ideal choice for complex control systems.

Key Features

  • High-Performance Processing: At the heart of the F28M35H52C1RFPQ lies a 32-bit dual-core architecture that includes both an ARM Cortex-M3 processor and a C2000 DSP. This combination allows for efficient handling of control algorithms and real-time data processing.
  • Integrated Memory: The device is equipped with an ample amount of memory, including flash and RAM, to support robust applications and minimize the need for external components.
  • Advanced Peripherals: A wide range of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like CAN, SPI, and I2C are integrated into the microcontroller, providing versatile connectivity and control options.
  • Robust Safety Features: Safety is a critical consideration in industrial environments, and the F28M35H52C1RFPQ includes features like error correction, a watchdog timer, and fail-safe mechanisms to ensure reliable operation.

Applications

The F28M35H52C1RFPQ is designed for a range of applications that demand high-speed processing and precise control such as:

  • Motor Control and Drives
  • Renewable Energy Systems
  • Power Supplies
  • Industrial Automation and Robotics

Design Support

Texas Instruments provides comprehensive design support for the F28M35H52C1RFPQ, including development tools, software libraries, and reference designs. Engineers can access extensive documentation and community forums to facilitate the design process and bring their products to market faster.

Overall, the F28M35H52C1RFPQ is a powerful and versatile microcontroller that offers a unique blend of control and processing capabilities, making it a top choice for engineers looking to develop advanced industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.5688 $57.5688
3+ $47.2359 $141.7077
4+ $45.7598 $183.0392
5+ $44.2837 $221.4185
6+ $42.8076 $256.8456
8+ $38.3792 $307.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess