EN
  • EN
  • DE

PEF81912

Part No PEF81912
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description Q-SMINT®IX 2B1Q Second Gen. Modular ISDN NT (Intelligent eXtended)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1236933-PEF81912
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF81912 CAD Model

Description

The PEF81912, manufactured by Infineon Technologies, is a VDSL2 Analog Front End (AFE) device. This component is crucial for Very-high-bit-rate Digital Subscriber Line 2 (VDSL2) communication systems, providing the interface between the digital modem and the analog telephone line. It handles the transmit and receive paths, enabling high-speed data transmission over existing telephone wires.

Applications:

  • VDSL2 Modems: Implementing the analog front end for VDSL2 modems in residential gateways and customer premises equipment (CPE).
  • Central Office Equipment: Used in DSLAMs (Digital Subscriber Line Access Multiplexers) at the central office to provide VDSL2 services to subscribers.
  • Fiber-to-the-Curb (FTTC) Systems: Enabling VDSL2 connectivity from fiber termination points to end-users.
  • Network Interface Cards (NICs): Incorporating VDSL2 capabilities into network interface cards for high-speed data access.
  • Industrial Communication Systems: Providing high-bandwidth communication in industrial environments using existing wiring infrastructure.

Features:

  • VDSL2 Compliance: Adheres to VDSL2 standards for high-speed data transmission.
  • Integrated Transmit and Receive Paths: Provides complete analog front-end functionality for VDSL2.
  • Low Power Consumption: Designed for energy-efficient operation in telecommunications equipment.
  • Programmable Filters and Gain: Allows for customization of the AFE characteristics to optimize performance.
  • Line Driver and Receiver: Includes high-performance line driver and receiver circuitry.

Benefits:

  • Enables High-Speed Data Transmission: Supports VDSL2 data rates for fast internet access.
  • Reduces System Costs: Integrates multiple analog front-end functions into a single device.
  • Improves Network Performance: Optimizes signal quality and reduces noise for reliable data transmission.
  • Simplifies System Design: Provides a flexible and configurable solution for VDSL2 applications.
  • Enhances Energy Efficiency: Low power consumption reduces operating costs and environmental impact.

Technical Specifications: The PEF81912 supports various VDSL2 profiles. It includes integrated filters, gain control, and line driver/receiver circuitry. It requires a specific power supply voltage (typically 3.3V or 5V). It uses a digital interface for connection to the modem chipset and typically comes in a surface-mount package. Specific pinout details, supported profiles and detailed electrical characteristics can be found in the datasheet.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess