EN
  • EN
  • DE

PEF55016EV2.1G

Part No PEF55016EV2.1G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346923-PEF55016EV2.1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF55016EV2.1G CAD Model

Description

The PEF55016EV2.1G is a specialized integrated circuit designed by Infineon Technologies for telecommunications applications, specifically within Voice over IP (VoIP) environments. This component is engineered to provide a comprehensive solution for connecting analog telephone lines to digital networks, offering a combination of essential functionalities within a single chip. It is part of the PEF55016 family, known for its robust performance and integration capabilities.

Applications:

  • VoIP Gateways
  • IP Telephones
  • Analog Telephone Adapters (ATAs)
  • Small and Medium-sized Business (SMB) VoIP Systems
  • Central Office (CO) Line Cards

Features:

  • Integrated Subscriber Line Interface Circuit (SLIC)
  • Low Power Consumption
  • Digital Signal Processor (DSP) for voice processing
  • Supports various telephony signaling protocols
  • Comprehensive protection features against voltage surges and other line faults

Benefits:

  • Cost-effective solution due to high integration
  • Simplified board design, reducing time-to-market
  • Enhanced voice quality through DSP-based echo cancellation and noise reduction
  • Increased system reliability with built-in protection mechanisms
  • Flexible configuration options for diverse application requirements

Additional Details:

The PEF55016EV2.1G includes an integrated Subscriber Line Interface Circuit (SLIC), which provides the necessary interface between the chip and the analog telephone line. This includes functions such as battery feed, ring generation, and line supervision. The integrated DSP facilitates advanced voice processing, crucial for ensuring clear and reliable voice communication over IP networks. The chip supports a variety of telephony signaling protocols, making it compatible with different network infrastructures around the world. Its low power consumption is a key benefit, particularly in applications where energy efficiency is a critical requirement. Infineon's documentation and support for the PEF55016 family enable designers to effectively integrate this component into their systems, optimizing performance and reliability. The device also integrates protection circuitry to withstand voltage surges and other electrical disturbances commonly found on telephone lines, ensuring stable operation and extending the lifespan of the equipment.

The PEF55016EV2.1G is suitable for a wide range of VoIP applications, from residential gateways to enterprise-level communication systems. Its versatility, combined with its robust feature set, makes it a valuable component for manufacturers seeking to develop high-quality, reliable, and cost-effective VoIP solutions.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess