EN
  • EN
  • DE

PEF4265TV1.2

Part No PEF4265TV1.2
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143999-PEF4265TV1.2
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF4265TV1.2 CAD Model

Description

The Infineon PEF4265TV1.2 is a high-performance, single-chip ADSL2+ front-end solution designed for customer premises equipment (CPE) such as modems and routers. It integrates all the necessary analog functions to interface with the telephone line, providing a complete and cost-effective solution for ADSL2+ applications. This device is part of Infineon's extensive portfolio of communication ICs, known for their reliability and performance.

Applications

  • ADSL2+ modems
  • ADSL2+ routers
  • Integrated access devices (IADs)
  • Voice over IP (VoIP) gateways
  • Set-top boxes with integrated DSL functionality

Features

  • Single-chip ADSL2+ front-end
  • Integrated AFE (Analog Front End)
  • Supports ADSL, ADSL2, and ADSL2+ standards
  • Low power consumption
  • Integrated line driver
  • Digital adaptive hybrid
  • Supports various power management modes

Benefits

  • Reduced system cost due to integration
  • Improved performance with optimized analog front-end
  • Lower power consumption for energy efficiency
  • Simplified board design and reduced component count
  • Increased reliability due to fewer external components

Additional Details

The PEF4265TV1.2 incorporates a high-performance analog front-end (AFE) that includes a transmit driver, receive amplifier, and analog-to-digital/digital-to-analog converters (ADCs/DACs). It supports all the relevant ADSL standards, including ADSL, ADSL2, and ADSL2+, ensuring compatibility with existing and future DSL infrastructure. The integrated line driver provides the necessary power to transmit signals over the telephone line, while the digital adaptive hybrid cancels echo signals, improving performance and stability.

The device operates with a single 3.3V power supply, reducing power consumption and simplifying power supply design. It also supports various power management modes, allowing for further optimization of power consumption. The PEF4265TV1.2 is available in a compact package, making it suitable for space-constrained applications. Infineon provides comprehensive documentation and support to facilitate the integration of the device into customer designs.

The PEF4265TV1.2 is a reliable and cost-effective solution for ADSL2+ applications. Its high level of integration, low power consumption, and robust performance make it an ideal choice for CPE manufacturers looking to deliver high-quality DSL products. The device is designed to meet the stringent requirements of the telecommunications industry, ensuring long-term reliability and performance.

You May Also Be Interested in

NEC
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess