EN
  • EN
  • DE

PEB2047NV2.1

Part No PEB2047NV2.1
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC MEMORY 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Infineon Technologies
Package Bulk
Product Status Active
Programmable Not Verified
Type Memory
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991C1
HTSUS 8542.39.0001
Win Source Part Number 272405-PEB2047NV2.1
Ultra Librarian 3D Model Ultra Librarian PEB2047NV2.1 CAD Model

Description

The 272405-PEB2047NV2.1 is an active specialized integrated circuit (IC) with memory functionality from Infineon Technologies.

  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmable: No
  • Mounting: Surface Mount
  • Package/Case: 44-LCC (J-Lead)
  • Supplier Device Package: 44-PLCC (16.6x16.6)
  • ECCN: 5A991C1
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess