EN
  • EN
  • DE

IRS2158DPBF

Part No IRS2158DPBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description Ballast control and half-bridge driver in one IC | IC DVR HALF BRIDGE 600V 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Type Fluorescent Lamp Controller
Frequency 43.7kHz ~ 48.3kHz
Supply Voltage (V) 11.5V ~ 16.6V
Supply Current 10mA
Dimming Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number IRS2158DPBF
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1188768-IRS2158DPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2158DPBF CAD Model

Description

The Infineon Technologies IRS2158DPBF is a fluorescent lamp controller integrated circuit (IC) with a frequency range of 43.7kHz ~ 48.3kHz.

  • Package: 16-DIP package
  • Feature: dimming
  • Status: obsolete
  • Temperature Range: -40°C ~ 125°C
  • Supply Voltage: 11.5V ~ 16.6V
  • Supply Current: 10mA
  • Supply and Demand Status: limited

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2682 $62.6820
23+ $5.1432 $118.2936
35+ $4.9815 $174.3525
48+ $4.8210 $231.4080
62+ $4.6604 $288.9448
83+ $4.1788 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess