EN
  • EN
  • DE

IRAMS10UP60A-2

Part No IRAMS10UP60A-2
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC PWR MOD PLUG-N-DRIVE 600V 10A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Type IGBT
Configuration 3 Phase
Current 10A
Voltage 600V
Isolation Voltage 2000Vrms
Dimension 23-PowerSIP Module, 19 Leads, Formed Leads
Win Source Part Number 205280-IRAMS10UP60A-2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 80
Ultra Librarian 3D Model Ultra Librarian IRAMS10UP60A-2 CAD Model

Description

The Infineon Technologies IRAMS10UP60A-2 is a 3 phase IGBT with a voltage of 600V and a current of 10A.

  • Voltage: 600V
  • Current: 10A
  • Isolation Voltage: 2000Vrms
  • Category: Discrete Semiconductor Products
  • Supply and Demand Status: Limited
  • Package: 80
  • Win Source Part Number: 205280-IRAMS10UP60A-2

You May Also Be Interested in

ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.1740 $194.1740
2+ $174.0874 $348.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess