EN
  • EN
  • DE

IR353D2

Part No IR353D2
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971817-IR353D2
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR353D2 CAD Model

Description

The IR353D2 is a dual-channel voltage regulator from Infineon Technologies, designed for use in high-performance computing and telecommunications applications. This device integrates two independent synchronous buck controllers, providing a compact and efficient power management solution. It supports a wide range of input voltages and output currents, making it suitable for various power supply designs.

Applications

  • Server power supplies
  • Networking equipment
  • High-performance computing
  • Telecommunications infrastructure
  • Voltage regulators for CPU and GPU cores

Features

  • Dual-channel synchronous buck controller: Provides independent control of two voltage rails
  • Wide input voltage range: Supports various power supply architectures
  • High efficiency: Minimizes power losses and reduces heat dissipation
  • Programmable switching frequency: Allows for optimization of performance and efficiency
  • Overvoltage and overcurrent protection: Ensures reliable operation and protects the load
  • Remote sensing: Improves output voltage accuracy
  • PWM control: Enables precise voltage regulation

Benefits

  • Reduced component count: Integration of two controllers simplifies the design and reduces board space
  • Improved system efficiency: High-efficiency operation minimizes power losses and reduces operating costs
  • Enhanced system reliability: Comprehensive protection features ensure stable and reliable operation
  • Increased design flexibility: Programmable parameters allow for customization to specific application requirements
  • Improved output voltage accuracy: Remote sensing compensates for voltage drops in the load connections
  • Simplified system management: PWM control enables easy integration with system monitoring and control circuits

Technical Specifications

The IR353D2 operates from an input voltage range of 4.5V to 25V. It features a programmable switching frequency up to 1 MHz. The device also includes a variety of protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO). It is available in a QFN package.

This dual-channel voltage regulator is a high-performance and reliable solution for power management in demanding applications. Its integration, efficiency, and comprehensive protection features make it a suitable choice for server, networking, and computing systems.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess