EN
  • EN
  • DE

IR35215MCC02TRP

Part No IR35215MCC02TRP
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Digital DC-DC Multiphase Buck Controller IC VR13 / IMVP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997862-IR35215MCC02TRP
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR35215MCC02TRP CAD Model

Description

The IR35215MCC02TRP is a highly integrated synchronous buck regulator from Infineon Technologies. This device is designed for a wide range of applications requiring high efficiency and precise voltage regulation. It integrates control, gate drivers, and MOSFETs into a single package, simplifying design and reducing board space.

Applications:

  • Server and desktop CPUs
  • Graphics cards
  • Memory power supplies
  • Embedded systems
  • Point-of-load regulators

Features:

  • Integrated MOSFETs: Includes high-side and low-side MOSFETs for improved efficiency and reduced component count.
  • Synchronous Buck Topology: Offers high efficiency by minimizing switching losses.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current.
  • Overtemperature Protection (OTP): Shuts down the regulator in case of overheating to prevent damage.
  • Under Voltage Lockout (UVLO): Ensures proper operation during power-up and prevents damage from low input voltage.
  • Power Good Output: Indicates the status of the output voltage, allowing for system monitoring and fault detection.
  • Small Footprint: Compact package size minimizes board space requirements.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs and improved system reliability.
  • Simplified Design: Integrated components minimize the need for external components, simplifying the design process.
  • Precise Voltage Regulation: Ensures stable and accurate output voltage, crucial for sensitive applications.
  • Robust Protection Features: Protects the regulator and load from damage due to overcurrent, overtemperature, and undervoltage conditions.
  • Increased Reliability: High-quality components and robust design ensure long-term reliability.

Additional Details:

The IR35215MCC02TRP typically operates with an input voltage range of 4.5V to 16V and can provide an adjustable output voltage. It supports switching frequencies in the range of 200kHz to 1MHz, allowing for optimization of efficiency and transient response. The device is available in a compact package suitable for surface mounting, facilitating automated assembly processes.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0429 $60.5148
25+ $4.7176 $117.9400
39+ $4.5549 $177.6411
55+ $4.2295 $232.6225
72+ $4.0669 $292.8168
89+ $3.9043 $347.4827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,390 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess