EN
  • EN
  • DE

XC4005XLTQ144

Part No XC4005XLTQ144
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025380-XC4005XLTQ144
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005XLTQ144 CAD Model

Description

The XC4005XL-TQ144 is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC4000XL family. FPGAs are versatile integrated circuits that can be configured by the user after manufacturing. The XC4005XL-TQ144 provides a configurable logic fabric, enabling designers to implement custom digital circuits and systems. This particular device is packaged in a 144-pin TQFP (Thin Quad Flat Pack), offering a balance between pin count and physical size.

Applications

  • Prototyping: Used for rapid prototyping of digital circuits and systems.
  • Digital Signal Processing (DSP): Implements custom DSP algorithms.
  • Embedded Systems: Integrated into embedded systems for custom logic functions.
  • Telecommunications: Used in communication equipment for signal processing and control.
  • Aerospace and Defense: Employed in aerospace and defense applications for custom hardware acceleration.

Features

  • Configurable Logic Blocks (CLBs): Provides programmable logic elements for implementing custom circuits.
  • Input/Output Blocks (IOBs): Interfaces with external devices and systems.
  • Interconnect Resources: Provides programmable routing for connecting CLBs and IOBs.
  • On-Chip Memory: Offers on-chip memory resources for data storage.
  • TQFP Package: Offers a compact footprint for space-constrained applications.

Benefits

  • Flexibility: Can be reconfigured to implement different circuits and systems.
  • Parallel Processing: Enables parallel processing for high-performance applications.
  • Custom Hardware Acceleration: Allows for implementing custom hardware accelerators.
  • Reduced Time-to-Market: Shortens the development cycle for digital systems.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic.

Additional Details

The XC4005XL-TQ144 has a specific number of CLBs and IOBs, which determine its logic capacity. The operating voltage and temperature range are crucial considerations for system design. The device is programmed using hardware description languages (HDLs) such as VHDL or Verilog. Xilinx provides development tools for programming and debugging FPGAs. Proper power supply decoupling and signal integrity are essential for reliable operation. The datasheet provides detailed information on device characteristics, timing specifications, and programming guidelines.

Its architectural design makes it suitable for a wide range of applications requiring custom digital logic. Careful planning and design are necessary to fully utilize the FPGA's capabilities. The XC4005XL-TQ144's reprogrammability makes it ideal for applications where requirements may change over time. Proper heat sinking may be required depending on the application and power consumption.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess