EN
  • EN
  • DE

IR2113-2PBF

Part No IR2113-2PBF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description Driver 600V 2.5A 2-OUT High and Low Side Non-Inv 12-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Channel Type Independent
Fall Time 25 ns
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Output Current 2 A
Max Power Dissipation 1.6 W
Max Supply Current 340 µA
Max Supply Voltage 20 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Mount Through Hole
Nominal Supply Current 340 µA
Number of Drivers 2
Number of Outputs 2
Number of Pins 12
Output Current 2.5 A
Power Dissipation 1.6 W
Propagation Delay 150 ns
Radiation Hardening No
Rise Time 35 ns
RoHS Compliant
Schedule B 8542310000
Turn-Off Delay Time 20 ns
Turn-On Delay Time 20 ns
Win Source Part Number 971816-IR2113-2PBF
Categories PMIC - Gate Drivers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR2113-2PBF CAD Model

Description

The IR2113-2PBF is a high voltage, high-speed power MOSFET and IGBT driver from Infineon Technologies. This driver is designed to drive two independent high and low side referenced output channels. Infineon is a leading manufacturer of power semiconductors, and their driver ICs are widely used in motor control, power supplies, and other power electronics applications.

Applications:

  • Motor Control: Drives MOSFETs or IGBTs in motor control circuits for industrial drives, servo motors, and robotics.
  • Power Supplies: Used in power supplies to drive switching transistors in topologies such as half-bridge, full-bridge, and push-pull converters.
  • Induction Heating: Drives power devices in induction heating systems for cooking, industrial heating, and welding.
  • Lighting Ballasts: Used in electronic ballasts for driving fluorescent lamps and LEDs.
  • Welding Machines: Drives power devices in welding machines to control the welding current and voltage.

Features:

  • Floating Channel Designed for Bootstrap Operation: Allows driving of high-side MOSFETs or IGBTs with voltages up to 600V.
  • Gate Drive Supply Range from 10V to 20V: Provides flexibility in selecting the gate drive voltage.
  • Logic Input Compatibility: Compatible with standard CMOS or LSTTL logic levels.
  • Under-voltage Lockout (UVLO): Prevents operation when the supply voltage is too low, protecting the power devices.
  • Matched Propagation Delay for Both Channels: Ensures symmetrical switching performance.

Benefits:

  • Simplified Design: Integrated features reduce the number of external components required.
  • Improved Efficiency: Optimized gate drive characteristics minimize switching losses.
  • Enhanced Reliability: UVLO and other protection features enhance system reliability.
  • Robust Operation: Designed to withstand harsh operating conditions.
  • Reduced EMI: Controlled switching characteristics minimize electromagnetic interference.

Additional Details:

The IR2113-2PBF is available in a DIP or SOIC package. It features a typical propagation delay of around 125 ns. The output drive capability is typically specified as 0.29A / 0.6A for sourcing and sinking current, respectively. The operating temperature range is typically -40°C to +125°C. Detailed electrical characteristics, timing diagrams, and application notes can be found in the Infineon datasheet. Proper layout techniques are crucial for minimizing noise and optimizing performance. Decoupling capacitors should be placed close to the driver IC to provide a low impedance path for the gate drive current.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess