EN
  • EN
  • DE

DRV8300DPWR

Part No DRV8300DPWR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration High-Side and Low-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 750mA, 1.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 105 V
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number DRV8300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8300DPWRDKR,296-DRV8300DPWRCT,296-DRV8300DPWRTR
Standard Package 3,000
Win Source Part Number 962584-DRV8300DPWR
Ultra Librarian 3D Model Ultra Librarian DRV8300DPWR CAD Model

Description

Product Overview: Texas Instruments DRV8300DPWR Motor Driver

The DRV8300DPWR from Texas Instruments is a highly integrated motor driver designed specifically for three-phase brushless DC (BLDC) motors. This advanced motor driver IC is part of Texas Instruments' extensive line of motor control solutions, offering precision and efficiency for a wide range of applications. The DRV8300DPWR is housed in a compact 28-pin HTSSOP (PWP) package, making it suitable for space-constrained applications.

This motor driver integrates a buck regulator, gate drivers, and control logic into a single chip, providing a comprehensive solution for driving and controlling BLDC motors. The DRV8300DPWR can operate at a voltage range from 6V to 60V, which allows it to accommodate various power supply requirements and making it versatile for different motor specifications.

Key Features:

  • Wide Voltage Range: The device supports an input voltage range of 6V to 60V, enabling its use in a diverse array of applications, from battery-powered devices to industrial equipment.
  • Integrated Buck Regulator: The built-in buck regulator provides a 1.5A output, which can be used to power external circuitry, reducing the need for additional power supply components.
  • Gate Drivers: The DRV8300DPWR includes six high-performance gate drivers, capable of driving N-channel MOSFETs, ensuring efficient operation of the motor.
  • Protection Features: With overcurrent, undervoltage, overtemperature, and fault protection, the DRV8300DPWR ensures reliable operation and longevity of the motor and the driver itself.
  • Configurable: The device offers configurable current limit, dead time, and gain settings, allowing designers to tailor the driver to the specific needs of their application.

Applications:

The DRV8300DPWR is ideal for a variety of applications where efficient and reliable motor control is crucial. These include:

  • Power tools
  • Drones and RC vehicles
  • Fans and blowers
  • Robotics
  • E-bikes and scooters

With its robust design and integrated features, the Texas Instruments DRV8300DPWR motor driver is an excellent choice for engineers and designers looking to optimize their motor control systems for performance, reliability, and efficiency.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4029 $201.4500
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess