EN
  • EN
  • DE

IPL65R165CFD

Part No IPL65R165CFD
Manufacturer Infineon Technologies
Catalog Misc Products
Description Reduced board space consumption
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826002-IPL65R165CFD
Ultra Librarian 3D Model Ultra Librarian IPL65R165CFD CAD Model

Description

The IPL65R165CFD is a CoolSiC™ MOSFET from Infineon Technologies. It leverages silicon carbide (SiC) technology to deliver superior performance in high-voltage, high-frequency power conversion applications.

Applications:

  • On-Board Chargers (OBC) for Electric Vehicles (EV): High-efficiency power conversion in EV chargers.
  • Solar Inverters: Improves efficiency in solar energy systems.
  • Uninterruptible Power Supplies (UPS): High-reliability power conversion for critical applications.
  • Industrial Power Supplies: Used in high-performance industrial power supply designs.
  • Energy Storage Systems (ESS): Efficient power management in energy storage applications.

Features:

  • CoolSiC™ Technology: Enables high-frequency operation and reduced switching losses.
  • 650V Blocking Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • TO-247 Package: Through-hole package for efficient heat dissipation.
  • Temperature Independent Switching Behavior: Stable performance over a wide temperature range.
  • Fast Switching Speed: Enables high-frequency operation.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: CoolSiC™ technology minimizes power losses.
  • Improved System Reliability: Robust design ensures long-term performance.
  • Reduced Cooling Requirements: Efficient heat dissipation reduces cooling needs.
  • Increased Power Density: Smaller and lighter power conversion systems.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The IPL65R165CFD CoolSiC™ MOSFET from Infineon Technologies is a cutting-edge power device designed for high-performance power conversion applications. Its silicon carbide technology enables high-frequency operation, reduced switching losses, and improved system efficiency. The TO-247 package provides efficient heat dissipation, and the temperature independent switching behavior ensures stable performance over a wide temperature range. This MOSFET is ideal for use in on-board chargers for electric vehicles, solar inverters, uninterruptible power supplies, and energy storage systems. Refer to the Infineon datasheet for detailed specifications, application notes, and design recommendations. Proper gate drive and thermal management are essential to ensure reliable operation at high power levels. Consider using appropriate heatsinking techniques and gate drive circuits optimized for SiC MOSFETs.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess