EN
  • EN
  • DE

LTC3633AEFE-2#PBF

Part No LTC3633AEFE-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 3 A
Current - Output 2 3 A
Efficiency 95 %
Lead Free Yes
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Input Voltage 3.6 V
Min Operating Temperature -40 °C
Number of Outputs 2
Number of Pins 28
Output Current 3 A
Output Type Adjustable
Output Voltage 6 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Voltage - Output 1 6 V
Voltage - Output 2 6 V
Win Source Part Number 1032333-LTC3633AEFE-2#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3633AEFE-2#PBF CAD Model

Description

Product Overview: LTC3633AEFE-2#PBF from Analog Devices Inc.

The LTC3633AEFE-2#PBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Analog Devices Inc., a leader in high-performance analog technologies. This advanced power management integrated circuit (PMIC) is designed to provide precise voltage regulation with a wide input voltage range, making it an ideal solution for a variety of applications including telecommunications, networking, industrial, and portable device power supplies.

Key Features and Benefits:

  • Dual Output Channels: The LTC3633AEFE-2#PBF provides two independent output channels, each capable of delivering up to 3A of continuous output current. This dual-channel configuration allows for versatile power management in complex systems.
  • Wide Input Voltage Range: With an input voltage range of 4V to 20V, this regulator can accommodate a variety of power sources, including multi-cell batteries and intermediate bus voltages, providing design flexibility.
  • High Efficiency: The synchronous buck architecture ensures high efficiency, which minimizes heat generation and improves system reliability. This is critical for power-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable via external resistors, allowing for precise voltage regulation tailored to specific requirements.
  • Low Dropout Operation: The regulator maintains its performance even with minimal difference between input and output voltages, which is beneficial for battery-powered applications where maximizing the use of available power is essential.
  • Robust Protection Features: The LTC3633AEFE-2#PBF includes overvoltage, overcurrent, and overtemperature protection, enhancing the safety and durability of the end application.
  • Compact Package: Housed in a 20-lead thermally enhanced TSSOP package, the regulator is designed for space-constrained applications.

Applications:

The LTC3633AEFE-2#PBF is a versatile component that can be used in a wide range of applications, including:

  • Point-of-Load Regulation
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Battery-Powered Devices

With its high efficiency, dual output capability, and robust protection features, the LTC3633AEFE-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2524 $65.0096
8+ $13.3353 $106.6824
12+ $12.9186 $155.0232
16+ $12.5018 $200.0288
21+ $12.0851 $253.7871
28+ $10.8349 $303.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess