EN
  • EN
  • DE

BYM359X-1500,127

Part No BYM359X-1500,127
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description RF DIODE STANDARD 1500V TO220F / RF Diode Standard - 1 Pair Series Connection 1500V 10 A TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 10 A
Temperature Range - Operating 150°C (TJ)
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F
Base Product Number BYM35
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 934055548127
Standard Package 1,000
Win Source Part Number 1050166-BYM359X-1500,127
Ultra Librarian 3D Model Ultra Librarian BYM359X-1500,127 CAD Model

Description

The BYM359X-1500,127 is a cutting-edge semiconductor device from the renowned manufacturer NXP Semiconductors. This product is a high-efficiency, fast recovery diode, specifically designed for applications requiring a robust and reliable power management solution. With its exceptional performance and reliability, the BYM359X-1500,127 is an ideal choice for a wide range of electronic applications.

Key Features

  • High Reverse Voltage: This diode is capable of withstanding reverse voltages up to 1500 volts, making it suitable for high-voltage applications.
  • Fast Recovery Time: The BYM359X-1500,127 has a rapid recovery time, minimizing power loss and improving efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures minimal power loss during conduction, leading to increased energy efficiency.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is reliable under stressful conditions such as power spikes or surges.
  • Robust Design: The device is encapsulated in a SOD-113 package, providing protection against environmental factors and mechanical stress.

Applications

The BYM359X-1500,127 is versatile and can be used in various applications including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes in inverters
  • Motor control circuits
  • Snubber diodes
  • Protection circuits

Technical Specifications

Parameter Value
Reverse Voltage 1500 V
Average Forward Current 1.5 A
Forward Voltage Drop Typically 1.3 V
Recovery Time Typically 500 ns
Operating Temperature Range -65°C to +175°C
Package SOD-113

With its robust design and superior performance, the BYM359X-1500,127 from NXP Semiconductors is a reliable component for any high-voltage, high-efficiency power management system.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess